Speaker Built-in Amplifier Bluetooth

QFX’s Bluetooth/NFC Cabinet Speaker not only streams your favorite songs wirelessly with Bluetooth/NFC pairing, but also includes USB/SD playback and an FM tuner. Customize your playback with a 5-band graphic equalizer and remote control. Connect like a pro with dual ¼” Mic inputs and a guitar jack. Dual 12” woofers and three 1” tweeters blast 10,000W PMPO of raw music power while the RGB LED speakers and dome light dance to the beat.

Manufacturer Part Number
SBX-412207BT-BLU
EAN/UPC
0606540026601,606540026601
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

USB/SD Player with Remote Control
Equalizer
Disco Light
RCA Input
Guitar Input
2 Microphone Input
Remote Control
12”x2 Woofer
1”x3 Tweeter
AC 100-240V
Colors: Blue, Red
Master Carton Qty: 1
Master Carton Weight: 47.40 LBS
Master Carton Dimensions: 15.25x12.25x40
Unit Weight: 47.40 LBS
UPC: Red 6 06540 02651 9
UPC: Blue 6 06540 02660 1