SSD Pro 2500 Series (360GB, M.2 80mm SATA 6Gb/s, 16nm, MLC)

Manufacturer Part Number
SSDSCKJF360H601
EAN/UPC
0675901341295,675901341295,0735858298575,735858298575
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials:
Status : Launched
Launch Date : Q2'15
Sequential Read : 540 MB/s
Sequential Write : 490 MB/s
Random Read (8GB Span) : 45000 IOPS
Random Write (8GB Span) : 33000 IOPS
Latency - Read : 80 µs
Latency - Write : 85 µs
Power - Active : 140mW
Power - Idle : 55mW
Vibration - Operating : 2.17 Grms (5-700Hz)
Vibration - Non-Operating : 3.13 Grms (5-800Hz)
Shock (Operating and Non-Operating) : 1000 G/0.5 ms
Operating Temperature Range : 0°C to 70°C
Weight : up to 10 grams
Mean Time Between Failures (MTBF) : 1.2 million hours
Uncorrectable Bit Error Rate (UBER) : <1 sector per 10^16 bits read
Warranty Period : 5 yrs
Datasheet : Link
Product Brief : Link
Additional Information URL : Link
Recommended Customer Price : BULK: $194.00

Package Specifications
Capacity : 360 GB
Form Factor : M.2 22 x 80mm
Interface : SATA 3.0 6Gb/S
Lithography : 16 nm

Advanced Technologies:
Enhanced Power Loss Data Protection : No
Hardware Encryption : AES 256 bit
–High Endurance Technology (HET) : No
Temperature Monitoring and Logging : No
End-to-End Data Protection : Yes
Intel® Smart Response Technology : Yes
Intel® Rapid Start Technology : Yes