DS-2CE56D1T-VPIR Surveillance Camera

Manufacturer Part Number
DS-2CE56D1T-VPIR-3.6MM
EAN/UPC
0813908020908,813908020908
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor: 1/2.7" Progressive Scan CMOS
Signal System: PAL/NTSC
Effective Pixels: 1930(H)*1088(V)
Min. Illumination: 0.1 Lux @ (F1.2,AGC ON),0 Lux with IR
Shutter Time: 1/25(1/30) s to 1/50,000 s
Lens:
3.6mm (2.8mm, 6mm optional)
Angle of View: 90°(3.6mm), 115.6°(2.8mm), 55.4°(6mm)
Lens Mount: M12
Angle Adjustment: Pan: 0 - 360°, Tilt: 0 - 90°, Rotation: 0 - 360°
Day & Night: ICR
Synchronization: Internal synchronization
Video Frame Rate: 1080p@25fps/1080p@30fps
HD Video Output: 1 turbo HD output
CVBS Output: 1Vp-p Composite Output(75Ω/BNC
S/N Ratio: More than 52dB
Menu
Camera ID: On/off (0-255)
AGC: Support
D/N Mode: Color/BW/Auto/EXT
White Balance: Auto/User/Push/8000K/6000K/4200K/3000K
Privacy Mask: On/Off, maximum 2 zones
Motion Detection: On/Off, maximum 4 zones
BLC: Support
Anti-flicker: On/Off
Language: English/Chinese
Functions: Digital noise reduction, Mirror
General
Working Temperature/Humidity: -40 °C - 60 °C (-40 °F - 140 °F)
Humidity 90% or less (non-condensing)
Power Supply: 12V DC
Power Consumption: Max. 3W
IR Range: Up to 20m
Impact Protection: IEC60068-2-75 test, Eh, 20J; EN50102, up to IK10.
Communication: Up the coax
Protocol: HIKVISION-C(Coaxitron)
Dimension: Φ111 × 82.4(Φ4.37” × 3.24”)
Weight: 550g (1.21 lb)