Turbo HD1080p IR Dome Camera

Manufacturer Part Number
DS-2CE56D1T-VPIR-2.8MM
EAN/UPC
0813908020441,813908020441,0813908020458,813908020458
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Signal System:  PAL/NTSC
Min. Illumination: 0.01 Lux @ (F1.2,AGC ON),0 Lux with IR
Shutter Time: 1/25(1/30) s to 1/50,000 s
Lens: 3.6mm (2.8mm, 6mm optional) Angle of View: 105.8°(2.8mm), 84.3°(3.6mm), 55.4°(6mm)
Lens Mount: φ14
Adjustment Range: Pan: 0 - 360°, Tilt: 0 - 90°, Rotation: 0 - 360°
Day& Night: IR cut filter with auto switch
Video Frame Rate: 1080p@25fps/1080p@30fps
HD Video Output: 1 Analog HD output
Synchronization: Internal Synchronization
S/N Ratio: More than 52dB
Up the Coax: Support

Menu     
D/N Mode: Color/ BW/ EXT
Auto White Balance: Auto / Manual
BLC:  On/Off
AGC:  Support
Function:  Digital noise reduction, Mirror

General     
Operating Conditions: -40 °C - 60 °C (-40 °F - 140 °F) Humidity 90% or less (non-condensing)
Power Supply: 12 V DC±10%
Power Consumption: Max. 3W
Impact Protection: IK10
IR Range: Up to 20m
Dimension: Φ111 × 82.4(Φ4.37” × 3.24”)
Weight: 550g (1.21 lb)