Video Console/Extender

HDMI without wires up to 33 feet
(10 meters)

The Wireless for HDMI 5 GHz SR (Short Range) Extender system sends high definition audio and video to any HDTV screen up to 33 feet (10 meters). It extends HDCP-compliant HDMI AV content from computers, game consoles, set-top boxes, Blu-ray players, and other AV sources to a remotely located display. HD resolutions up to 1080p Full HD, 7.1-channels of LPCM digital audio, and 5.1 channels of Dolby® or DTS® formats are supported. This wireless system is comprised of a Sender and a Receiver unit. The small "Stick" Sender connects directly to an HDMI port, and can be powered either from a powered USB port or from the included power supply. It is ideal for high-definition AV extension in a conference room or home theater installation that requires occasional connection of portable devices such as a presentation laptop computer or a video camera. The Receiver unit connects to a display with an HDMI input, using the supplied HDMI cable. It can be attached to a standard ¼"-20 camera tripod mount, wall mounted using two keyhole slots, or be placed on a shelf. Thanks to its small-size, low-profile, and the included wired IR Extender module, it can be hidden away behind the display or inside an equipment cabinet if needed. Up to eight Sender units can be accessed by the Receiver, one at a time, using its handheld remote control. While the Wireless for HDMI 5 GHz SR Extender system can transmit through obstacles and does not require line-of-sight placement of its transceivers, it is optimized for shorter distances that are typical of in-room use. For longer range extension, use the Gefen EXT-WHD-1080P-LR.

Manufacturer Part Number
EXT-WHD-1080P-SR
EAN/UPC
0888814872217,888814872217
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Number & location of channels:
    • US model: 4: 5.19 GHz, 5.230 GHz, 5.755 GHz, 5.795 GHz
    • EU model: 2: 5.19 GHz, 5.230 GHz
  • Maximum number of Senders to be linked: 8
  • Video Input Connector (Sender): (1) HDMI Type A, 19-pin, male
  • Video Output Connector (Receiver): (1) HDMI Type A, 19-pin, female
  • Power Connector (Sender/Receiver): (1) USB Mini-B
  • Power Supply (Sender): (1) 5V/2A DC with USB Type-A connector
  • Power Supply (Receiver): (1) 5V/2A DC with USB Type-A connector
  • Power Consumption (Sender/Receiver): 3W (max.) / 6W (max.)
  • Operating Temperature: +32 to +104 °F (0 to +40 °C )
  • Operating Humidity: +10 to +85%, Relative Humidity, non-condensing
  • Storage Temperature: +14 to +140 °F (-10 to +60 °C )
  • Storage Humidity: +5 to +90%, Relative Humidity, non-condensing
  • Dimensions (W x H x D):
    • Sender Unit (including HDMI connector):
      • 1.2" x 0.65" x 3.2" (30mm x 16mm x 80mm)
    • Receiver Unit (feet):
      • 3.8" x 1.4" x 3.8" (95mm x 35mm x 95mm)
  • Net Unit Weight:
    • Sender Unit: 0.06 lbs (0.03 kg)
    • Receiver Unit: 0.3 lbs (0.15 kg)
  • Shipping Weight:
    • EXT-WHD-1080P-SR: 2.0 lbs (0.9 kg)
    • EXT-WHD-1080P-SR-TX: 0.7 lbs (0.3 kg)