
The Dell KB522 Wired Business Multimedia Keyboard has a refreshed ID and a sturdy/robust design with mid-profile keycap for great typing experience, quiet acoustics and durability for daily business usage. In addition, the Dell KB522 has a set of multimedia and shortcut keys.
Note:
Quick Specs:
Device Type: Keyboard - wired
Interface: USB
Keys Qty: 104
Hot Keys Qty: 7
Hot Keys Function: Multimedia
Features: Palm rest, 2-port USB 2.0 hub
General:
Device Type: Keyboard - wired
Interface: USB
Input Device:
Keys Qty: 104
Hot Keys Qty: 7
Hot Keys Function: Multimedia
Features: Palm rest, 2-port USB 2.0 hub
Expansion / Connectivity:
Interfaces: 2 x USB 2.0
Miscellaneous:
Cables Included: 1 x USB cable