The Eaton 9E is an online double-conversion power protection at an affordable price with compact yet robust construction. This UPS an ideal choice for industrial, medical and information technology (IT) applications and telecommunications.
Note:
General
Topology: Online double conversion
Configuration: Tower
Part Number: 9E6Ki
Rating (VA/Watts): 6000/4800
Dimensions (H x W x D, mm): 708.5 x 262.4 x 612.9
Weight (kg): 68
Warranty: 1 year
Electrical Input
Connection: Hardwired - see manual for terminal block layout
Input Voltage Range: 176-276V without derating (up to 110-276V with derating)
Nominal Voltage: 220/230/240V
Frequency: 50/60 Hz autoselection
Frequency Range: 45-66 Hz
Short Circuit Current: 82 A
Electrical Output
Voltages: 220V/230V/240V ±2 %
Voltage THD: <3%
Output Receptacles:Hardwired - see manual for terminal block layout
Overload Capacity: 105%-110% : 5min, 110%-130% : 1min, 130%-150% : 10s, >150% : 100ms
Efficiency (Normal Mode): Up to 93% in Online mode, 97% in ECO mode
Output Frequency: 50/60 Hz autoselect, frequency converter as standard
Communications
Communication Ports: 1 USB port + 1 RS232 serial port (USB and RS232 ports cannot be used simultaneously)
Communications Slot: 1 slot for Network-MS, ModBus-MS or Relay-MS cards
Power Management Software: Intelligent Power Software
Environmental & Standards
Audible Noise: <55dB
Operating Temperature: 0 to 40°C
Safety markings: IEC/EN 62040-1
EMC Markings: IEC/EN 62040 -2
Approvals: CE, CB report (TUV)