Ultra II mSATA SSD

Fast read speeds for less waiting, more doing
Enjoy faster boot-up, faster application response, faster data transfer and better gameplay with sequential read speeds of 550MB/s.**

Boost capacity by up to 512GB
Available in 128GB, 256GB, and 512GB** capacities, SanDisk Ultra II mSATA SSD gives you room for your big media files and applications—photos, videos, music, games and more.

SSD resilience, longevity, and quiet
With no moving parts, your SanDisk mSATA SSD keeps your data safe even if you drop your notebook or tablet, while also running cooler and quieter than a typical notebook or tablet. It’s resistant to vibration and temperature fluctuations**. Plus, long battery life means a longer leash and higher productivity for your notebook or tablet, on the go.

SanDisk SSD Dashboard monitors drive status
Users with Windows® - based devices can check their drive’s status in real-time and be alerted to software updates.

Manufacturer Part Number
SDMSATA-256G-G25
EAN/UPC
0619659124885,619659124885
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Available capacities: 128GB, 256GB, 512GB**
  • Dimensions: 29.85mm x 50.80mm x 3.7mm (mSATA)
  • Shock: Resistant up to 1500G
  • Vibration: Resistant 5 gRMS, 10-2000 HZ / 4.9 gRMS, 7-800 HZ)
  • Temperature: 32ºF to 158ºF (0ºC to 70ºC)
  • Interface: SATA Revision 3.0 (6 Gb/s)
  • Warranty**: United States: 3-year limited warranty. All other regions: 3-year warranty

128GB256GB512GBPerformance**: Seq. Read (up to): 550 MB/s: 550 MB/s: 550 MB/s
Seq. Write (up to): 500 MB/s: 500 MB/s: 500 MB/s
Rnd. Read (up to): 74K IOPS: 92K IOPS: 97K IOPS
Rnd. Write (up to): 39K IOPS: 54K IOPS: 67K IOPS

Product Numbers

Americas                                    Europe/Asia-Pacific/Latin America/Middle East and Africa
SDMSATA-128G-G25 – 128GB SDMSATA-128G-G25 – 128GB
SDMSATA-256G-G25 – 256GB SDMSATA-256G-G25 – 256GB
SDMSATA-512G-G25 – 512GB SDMSATA-512G-G25 – 512GB