Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
MECHANICAL
Dimensions
Height: 5.0 cm (1.98 in)
Length: 23.7 cm (9.33 in)
Width: 8.0 cm (3.16 in); grip area 6.42 cm (2.53 in)
Weight
584 g (19.75 oz) with battery
ENVIRONMENTAL
Operating Temperature
-20°C to +60°C (-4°F to +140°F)*
Transitory Exposures to -30C
Recharging Temperature
+5°C to +35°C (41°F to 95°F)
Storage Temperature
-30°C to +70°C (-22°F to +158°F)
Humidity
Relative Humidity: Non-condensing, 95%
Drop Survival
2.4 m (8 ft) to concrete per MIL-STD 810G, 1.8 m (6 ft) to concrete across operating temperature range per MIL-STD 810G 2,000 (1 m) tumbles per IEC 60068-2-32 specification
Electrostatic Discharge
+/- 15 kV air discharge; +/- 8 kV direct discharge
Environmental Protection
Rain & Dust Resistance: IP67
Non-Incendive Version
Products in the 70 Series family with NI certification comply with the following:
- Suitable for use in Division 2 locations
- Safety: cULus Listing – ISA/ANSI 12.12.01
- Gases: Class I – Groups A, B, C, D
- Dusts: Class II – Groups F, G
- Fibers and flyings: Class III
- * Max Ambient: 50°C T6
SYSTEM ARCHITECTURE
Microprocessor
Multi-Processor Architecture: Texas Instruments® 1 GHz multi-engine processor architecture
Memory and Storage
Flash ROM: 1 GB Flash (800 MB available)
Memory/Storage Extensions: Customer-accessible micro-SD slot for removable memory cards up to 32 GB
RAM Memory: 512 MB RAM (384 MB available)
Keypad
- Numeric with function keys
- Keypad options feature hard keycaps with laser-etched legends.
Display
- 8.9 cm (3.5 in) Transmissive VGA
- 240 x 320 pixels
- 65,536 (16 bit RGB) Colors
- High-Durability Touch Screen
- LED Backlight
- Ambient Light Sensor
Power
Battery Capacity: 3.7 V, 5200 mAh
Battery Type/Supply: Li-Ion, removable, rechargeable
Scan Engine
- EX25 Near/Far 2D High-performance Imager: capable of scanning 1D and 2D barcodes from 15.2 cm to 15.2 m (6 in to 50 ft)
Optional licensing for Direct Part Marking (DPM) reading capability.
Accessories
- FlexDock modular docking system
- Vehicle dock and holder
- Snap-on adaptors
- Removable scan handle
- Magnetic stripe reader
Standard Configuration:
- Integrated Camera Option: 5-Megapixel autofocus color camera with LED flash
- Accelerometer: Embedded accelerometer enables automatic or application-specific features such as screen rotation or system suspend
- IrDA
- Integrated Bluetooth® Class II, Version 2.1+EDR
SOFTWARE
Application Development
Intermec Developer Library: www.intermec.com/dev
Apps and Components
- VERDEX (Imaging-based data extraction and verification)
- eMDI (Mobile Document Imaging)
- Intermec Client Pack (Terminal Emulator/Browser)
Data Management
Skynax® Mobile Communications
Smart Systems Support
- Device Management: Intermec SmartSystems™ support includes ScanNGo provisioning for use alone or with device management software from Intermec ISVs
- Device Health Monitoring: Remote access requires SmartSystem Management option