DocuMate 152i Scanner

Improving on perfection is easier  than it sounds. 

The new and improved Xerox ® DocuMate ® 152i may look like its award-winning predecessor,  but this small scanner has been overhauled with  new features. A complete small-office document  management solution, the DocuMate 152i is  40% faster and includes robust PC and Mac TWAIN drivers and software.

The Xerox  ®  DocuMate  ®  152i, color sheetfed  document scanner, now scans up to 50 images  per minute (ipm) in duplex mode, includes a  50-page automatic document feeder and has  the ability to automatically scan documents into  searchable PDF files. The scanner also offers  a more powerful suite of bundled software  designed to help you organize and find the  information important to you. 

Designed To Do More 

It’s easy to say that “you want to do more with  the paper on your desk.” The hard part is finding  the right tool to help you achieve that goal.  Well-known for quick and easy scanning setup  and operation, the Xerox ® DocuMate ® 152i is  designed for small businesses, home offices and  students who are looking for an easy-to-use scanner that includes all the tools needed to  declutter their paper filled lives.

Powered by Visioneer OneTouch ® technology,  the scanner allows users to scan to the  “destination” of their choice by pressing a  single button, eliminating multiple steps usually  required to save scanned documents in popular  file formats. Visioneer OneTouch allows you to  scan documents to your choice of 9 preset yet  completely user configurable destinations. This  enables your documents to be scanned with the  correct settings for resolution, color, cropping, file fomat and then delivered to virtually any  application, folder or device – all at the touch of  a button. 

The DocuMate 152i produces clear and sharp  scans of any document, in color or black and  white. Worried that your highlighted notes from  the meeting won’t scan clearly? What about  the receipt that was folded in your pocket? Real  world documents are never a problem for the DocuMate 152i. Visioneer Acuity technology enables the scanner to instantly improve the  visual clarity of every scanned image. You get  perfect scans from imperfect originals.

Manufacturer Part Number
XDM152I-U
EAN/UPC
0785414117444,785414117444
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number XDM152i-U
Scan Speed 25 ppm / 50 ipm @ 300 dpi (black & white, grayscale, or color)
Scan Method Duplex Automatic Document Feeder
Image Sensor Dual CCD (Charge Coupled Device)
Light Source Dual White LED lamps (Instant On)
Background White
Optical Resolution 600 dpi
Output Bit Depth 24-bit color, 8-bit grayscale, 1-bit black & white
Interface Hi-speed USB 2.0 (1.1 compatible)
Dimensions (paper trays extended) 12"(w) x 17.6"(d) x 12.9"(h) (305 x 446 x 328 mm)
Weight 6.3 lb (2.9 kg)
Minimum Document Size 2.5" x 2" (64 x 51 mm)
Maximum Document Size 8.5" x 14" (216 x 356 mm)*
Document Weight 16-28 lbs (60-105 g/m2 paper)
ADF Capacity 50 pages (20 lb., 75-80 g/m2 paper)
Duty Cycle 2,500 pages/day