85,000 Page Imaging Drum Cartridge For S2810dn Printer

The Imaging Drum cartridge from Dellâ„¢ is specifically designed for use with Dell S2810dn Printer.

Manufacturer Part Number
CV60J
EAN/UPC
0884116151463,884116151463
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs
Product Type:Drum cartridge
Printing Technology:Laser
Duty Cycle:Up to 85000 pages
Compatible with:Dell S2810dn; Smart Printer S2810dn

Consumable
Consumable Type:Drum cartridge
Printing Technology:Laser
Included Qty:1-pack
Duty Cycle:Up to 85000 pages

Compatibility Information
Compatible with:
  • Dell S2810dn
  • Dell Smart Printer S2810dn