3,000 Page Black Toner Cartridge for S2810dn Printer

Cartridge delivers excellent print quality, sharp images and text - up to a 3,000 page yield.

  • Part number on carton and label is F9G3N
  • Compatible with Dell S2810dn Printer
  • Offers up to 3,000 page yield based on 5% page coverage

Manufacturer Part Number
KNRMF
EAN/UPC
0884116151449,884116151449
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Product Type: Toner cartridge

Printing Technology: Laser

Printing Color: Black

Duty Cycle: Up to 3000 pages

Compatible with: Dell S2810dn; Smart Printer S2810dn

Consumable

Consumable Type: Toner cartridge

Printing Technology: Laser

Color: Black

Included Qty: 1-pack

Duty Cycle: Up to 3000 pages

Compatibility Information

Compatible with:

  • Dell S2810dn
  • Dell Smart Printer S2810dn