2,600 Page High Yield Black Toner Cartridge for E310dw/ E514dw/ E515dw Printer

Cartridge delivers excellent print quality, sharp images and text - up to a 2,600 page yield.

  • Part number on carton and label is P7RMX
  • Compatible with Dell E310dw/ E514dw/ E515dw Printers
  • Offers up to 2,600 page yield based on 5% page coverage

Manufacturer Part Number
PVTHG
EAN/UPC
0884116171355,884116171355
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Product Type: Toner cartridge

Printing Technology: Laser

Printing Color: Black

Cartridge Yield: High Yield

Duty Cycle: Up to 2600

Compatible with: Dell E310dw, E514dw, E515dw

Consumable

Consumable Type: Toner cartridge

Printing Technology: Laser

Color: Black

Included Qty: 1-pack

Cartridge Yield: High Yield

Duty Cycle: Up to 2600 pages

Compatibility Information

Compatible with: Dell E310dw, E514dw, E515dw