1,400 Page Magenta Cartridge for E525w Color Multifunction Printer

Cartridge delivers excellent print quality, sharp images and text - up to a 1,400 page yield.

  • Part number on carton and label is G20VW
  • Compatible with Dell E525w Color Multifunction Printer
  • Offers up to 1,400 page yield based on 5% page coverage

Manufacturer Part Number
WN8M9
EAN/UPC
0884116164081,884116164081
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Product Type: Toner cartridge

Printing Technology: Laser

Printing Color: Magenta

Duty Cycle: Up to 1400 pages at 5% coverage

Compatible with: Dell E525w; Color Multifunction Printer E525w

Consumable

Consumable Type: Toner cartridge

Printing Technology: Laser

Color: Magenta

Included Qty: 1-pack

Duty Cycle: Up to 1400 pages at 5% coverage

Compatibility Information

Compatible with:

  • Dell E525w
  • Dell Color Multifunction Printer E525w