Efficient. Reliable. Easy to use and manage.
Ideal for small workgroups, the DellTM Smart Printer – S2810dn offers easy-to-use features, efficient performance and essential security at a low cost per page.Note:
Printer type:
Single Function Mono Printer
Print speed:
Simplex, 600 x 600 dpi (default): Up to 35/35 ppm2 (letter/A4)
Duplex, 600 x 600 dpi (default): Up to 24/22 ppm2 (letter/A4)
First page out:
From Ready state (Simplex Letter, 600 dpi): as fast as 7 seconds
From Power Saver mode (Simplex Letter, 600 dpi): as fast as 23 seconds
Resolution:
600 x 600 dpi (Up to 1200 x 1200 dpi)
User interface:
4 Line LCD, 10-key numeric pad, 21 Buttons, 2 Status LEDs, Power Saver Button
Print language:
Printer Driver Language: PCL 6, PostScriptTM Level 3 Emulation, XPS
Data streams: PCL 5E, PCL 6 (PCLXL 2.1), PostScriptTM Level 3 Emulation, PDF v1.7
Fonts: HP PCL® 6 Emulation: 86 scalable fonts, PostScript® Level 3: 89 Scalable fonts
Processor speed:
525 MHz
Standard memory:
1GB1 DDR3 RAM
Usage rate:
Duty cycle13: Up to 40,000 pages per month
Recommended Monthly Print Volume: 500-3000 pages per month
Dell Document Hub app (for Android, iOS, Windows 8 and later)
AirPrintTM
Google Cloud Print
Input sources:
Standard: 250-sheet input tray, 100-sheet multipurpose tray
Maximum: 350-sheet
Output destinations:
Standard: 150-sheet bin
Maximum: 150-sheet
Standard tray
Types: Plain paper (60 – 80 gsm), Thick paper (81 – 105 gsm), Covers (106 – 163 gsm), Covers Thick (164 – 216 gsm), Letterhead, Recycled, Preprinted, Prepunched, Color
Sizes: A4 SEF, B5JIS SEF, A5 SEF, B6JIS SEF, A6 SEF, Legal (8.5 × 14") SEF, Folio (8.5 × 13") SEF, Letter (8.5 × 11") SEF, Executive SEF, Custom (Width: 76.2 – 215.9 mm, Length: 127 – 355.6mm)
Multipurpose tray
Types: Plain paper (60 – 80 gsm), Thick paper (81 – 105 gsm), Covers (106 – 163 gsm), Covers Thick (164 – 216 gsm), Label (Single-side label), Letterhead, Recycled, Preprinted, Prepunched, Color
Sizes: A4 SEF, B5JIS SEF, A5 SEF, B6JIS SEF, A6 SEF, Legal (8.5 × 14") SEF, Folio (8.5 × 13") SEF, Letter (8.5 × 11") SEF, Executive SEF, C5 SEF, Com-10 SEF, DL SEF, Monarch, Custom (Width: 76.2 – 215.9mm, Length: 127 – 355.6mm)
Duplexer
Types: Plain paper (60 – 80 gsm), Thick paper (81 – 105 gsm), Covers (106 – 163 gsm), For 2 sided printing, use 60 – 163 gsm plain paper
Sizes: A4 SEF, B5JIS SEF, A5 SEF, Legal (8.5 × 14") SEF, Folio (8.5 × 13") SEF, Letter (8.5 × 11") SEF, Executive SEF, Custom (Width: 139.7 – 215.9 mm, Length: 210 – 355.6 mm)
Page layout options:
Portrait or Landscape orientation, Multiple copies, Multipage printing (N-up), duplex printing (only for Windows), Poster (only for Windows), Booklet printing (only for Windows), Watermarks, Collate, Rotation
Printable area:
8.19" x 13.69" (207.9mm x 347.6mm)
Interfaces: USB 2.0 (high speed) Client port, Ethernet port (Gigabit), Wireless port
Windows:
Microsoft® Windows® 8.1 32bit/64bit, Microsoft® Windows® 8 32bit/64bit, Microsoft® Windows® 8 RT, Microsoft® Windows® 7 32bit/64bit, Windows Vista® 32bit/64bit, Windows Server 2012 R2, Windows Server 2008 R1 and R2, Windows 2003 Server, Windows Cluster Server Environment
Macintosh:
Apple Mac OS® : 10.6 ~ 10.10 (Intel 32bit/64bit)
Others:
SUSE Linux Enterprise Desktop 11.3 (x86,x64), Red Hat Linux Enterprise Desktop 6.4 (Desktop) (x86,x64), Ubuntu 12.04 LTS
Dimensions (W x D x H)
Printer: 16.14" x 17.24" x 10.75" (410mm x 438mm x 273mm)
Shipping: 20.79" x 21.46" x 16.30" (528mm x 545mm x 414mm)
Weight
Printer: 27.11 lbs (12.3 kg)
Shipping: 32.19 lb (14.6 kg)
Transport
IPv4
IPv6
TCP
UDP
IPSEC w/ IPv4
IPSEC w/ IPv6
ICMP / IGMP
802.1x (Wired) :EAP-MD5,EAP-MS-CHAP-V2,EAP-PEAPv0/v1
Port 9100
LPD/LPR
FTP
SMB
IPP 2.0
Google Cloud Print 2.0
Apple AirPrint 1.4
WSD
IPP over TLS
Management and Device Discovery
HTTP
HTTPS
TLS 1.2
SNMP (v1 / v2 / v3)
MIBv2 (RFC1213 compliant)
BOOTP
DHCP
RARP
Auto IP
WINS
DNS
Bonjour(mDNS)
Telnet
Wireless certification (for optional wireless dongle only)
WiFi (b/g/n), WPA 2.0 (Personal), WPS 2.0, WiFi Direct
Print job management: Secure Print with 4 Digit Pin, Virtual Mail Box, Print Job disable/enable scheduling
Network transport & authentication: HTTPS, Ipsec(IKE V1), IPP Over TLS, SNMP V3
Data encryption: IPsec(IKE)/Pre-Shared Key, 802.1x Wired Security
Access control management: Embedded Web Server access control for network port, protocol, printer settings and reports. Operator panel access
Physical security: Kensington lock slot for printer, primary input tray and accessories
Temperature: 50ºF to 90ºF (10ºC to 32ºC)
Relative Humidity: 15% to 85% RH, non-condensing
Altitude: ≤ 10,170 ft (3100 m)
Storage (Packaged):
Temperature: 32ºF to 95ºF (0ºC to 35ºC)
Relative Humidity: 5% to 95% RH
Altitude: ≤ 10170 ft (3100 m)
Acoustics
Sound pressure (LpAm) / Power (LwAd):
Printing 53.4 dB / 6.9 B
Standby 24.7 dB / 4.1 B
Voltage:
120 vac models: 100 to 127 vac ± 10 %, 50 ± 3 Hz / 60 ± 3 Hz nominal
230 vac models: 220 to 240 vac ± 10 %, 50 ± 3 Hz / 60 ± 3 Hz nominal
Power consumption:
Printing Mode: 560W
Ready Mode: 45W
Power Saver mode (Sleep) : 7 W
Power Saver mode (Deep Sleep) : 1.2 W
Average current consumption (printing):
110V: 5.1A
220V: 2.6A
Ship-with toner capacity: up to 3,000 pages15 (Black)
Standard toner capacity: up to 3,000 pages15 (Black)
High yield toner capacity: up to 6,000 pages15 (Black)
Imaging drum: up to 85,000 pages
Maintenance kit: up to 100,000 pages (includes transfer roller and pickup roller)
Safety and EMC certifications:
Safety: IEC/EN60950-1:2005 2nd edition (International), EN60950-1:2006 2nd edition, IEC60825-1 (Laser), SEMKO, CE Mark (EU), cTUVus, FDA/DHHS (21CFR, Chapter 1, Subchapter J)
EMC
CE mark
- EN55022:2006 + A1:2007 Class B
- EN61000-3-2:2006
- EN 61000-3-3:1995+A1:2001+A2:2005
- EN55024:1998+A1:2001+A2:2003]
FCC CFR Title 47, Part 15 Class B (USA)
ICES-003, Issue 4 (Canada)
Others: ROHS Compliant16, WEEE, GS Mark (Germany), ErP Lot 6, Lot 26 Tier 1, Tier 2
Printer firmware & software: English, French, German, Italian, Spanish, Danish, Norwegian, Dutch, Swedish
Dell Printer Configuration Web Tool, Standard Printer MIB, Dell Toner Management System, Dell Open Print Driver (OPD), Dell OpenManage Printer Manager v2 (OMPM), Status Monitor Console (Windows only), Auto FW updater
Dell Smart Printer - S2810dn, Software and Documentation CD (Printer Driver & Dell Supplies Management Software), Dell S2810dn Ship-With Black Cartridge (3000 pages yield), Power Cord, LAN Cable, Setup Guide