Color Multifunction Printer - E525W

Versatility, value and ease for brilliant everyday performance

Simplify everyday printing and imaging tasks with a space-saving, 4-in-1 color multifunction printer with essential productivity features that let you accomplish more.

  • Get connected easily: DellTM  Printer Easy Installer with WiFi, Ethernet and USB connectivity options.
  • Superb speeds: Get fast print speeds of up to 18ppm (black/color) and scan speeds of up to 17/7ipm (black/color).
  • Improved efficiency: Simplify printing tasks and maintenance with the Dell Printer Hub.

Manufacturer Part Number
NJMVP
EAN/UPC
0884116164043,884116164043
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Specifications:

Printer type:

Color Multifunction Printer

Function:

Print, copy, scan and fax

Print speed (PPM)

Simplex (letter/A4) , 600 x 600dpi (default): Up to 18 ppm14 mono and up to 18 ppm14 color

First page out

From Ready state (Simplex Letter/A4, 600 dpi): as fast as 16 sec (mono), as fast as 22 sec (color)

Print resolution

600 x 600 dpi

User interface:

4 Lines 20 Character Graphic Bitmap LCD. 35 Buttons, 10 LEDs

Print language

Printer Driver Language: PCL 6, PostScriptTM  Level 3 Emulation

Data streams: PCL 6, PostScriptTM  Level 3 Emulation

Fonts: HP PCL®  6 Emulation:81 scalable fonts, PostScript 3: 81 scalable fonts

Print job management:

Secure Print with 4 Digit Pin

Processor speed

525 MHz

Standard memory:

512MB RAM

Duty cycle15

Up to 30,000 pages per month

Recommended Monthly Print Volume:

250 - 700 pages per month


Mobile printing support16:

Dell Document Hub app (for Android, iOS, Windows 8 and later)

AirPrint17TM 

Google Cloud Print


Scan specifications :

Scan type: Flatbed, ADF / Contact Image Sensor (CIS)

Scan speed

Single-Page Doc (letter/A4) , 600x300dpi: up to 17 ipm mono / up to 7 ipm color

Scan resolution: 1200 x 1200 dpi, up to 4800 x 4800 dpi (software enhanced)

Scan depth (Color): 24-bit

Scan Depth (Mono): 1 bit for lineart and 8 bit for gray scale

Scan size (Max)

Flatbed : 216 mm (8.5") x 297 mm (11.7")

ADF: 216 mm (8.5") x 356 mm (14")

Scanning features: SMB (Network folder), FTP (Network server), Email, USB Host, Application

Scan to media (file format): PDF, TIFF, JPEG


Copy specifications:

Mode: Text/Photo, Text, Photo

Copy speed

Single-Page Doc (letter/A4), 600x600dpi: up to 18 cpm mono/ up to 18 cpm color

Maximum Copies: 99

Zoom: 25 to 400% (increment: 1%)

Copy settings: Auto Exposure, Collate, Multiple-Up (2-in-1 only), Sharpness, Density, ID Copy, Frame Erase


Fax specifications:

Fax speed: up to 33.6Kbps

Speed dial: up to 99 entries

Memory size: 2MB

Fax settings

Transmit: Broadcast, Delay/Schedule, Forward, Fax Forward To Email

Receive: Secure, Remote, Polling


Paper handling:

Input sources:

Standard: 150-sheet

Maximum: 150 sheets

Automated Document Feeder (ADF) Specifications:

Capacity: 15 sheets

Media size: Max: 215.9mm (8.5") x 355.6mm (14") / Min: 139.7mm (5.5") x 139.7mm (5.5")

Types: Cut paper, Plain paper

Output destinations:

Standard: 100-sheet bin

Maximum: 100 sheets

Standard media types, sizes and paper weights:

Standard tray

Types and weights supported: Plain paper (60 -90gsm), Thicker paper (91 -105gsm); Cover (106-163g/m2); Coated paper (106-163g/m2); Label; Envelope; Recycled Paper

Sizes:

A4 SEF, B5 SEF, A5 SEF

Letter SEF, Executive SEF, Folio (8.5" x 13") SEF, Legal SEF

Com-10 SEF, Monarch/DL, C5 SEF

Custom paper size:

Width: 76.2 to 215.9mm (3" to 8.5")

Length: 127 to 355.6mm (5" to 14")

Duplexer: Manual

Page layout options: Portrait or Landscape orientation, Multiple copies, Multipage printing (N-up), Manual duplex printing (only for Windows and Mac Driver), Poster (only for Windows Driver), Booklet printing (only for Windows Driver), Watermarks (only for Windows Driver), Collate, Rotation

Printable area: 8.19" x 13.69" (207.9mm x 347.6mm)


Connectivity:

Interfaces: USB2.0 High speed supported, 10/100 BASE-T Ethernet, Front USB port

Wireless: WiFi (b/g/n), WPA2.0 (Personal), WPS 2.0, WiFi Direct


Operating Systems:

Windows

Microsoft®  Windows®  8.1 32bit/64bit

Microsoft®  Windows®  8 32bit/64bit

Microsoft®  Windows®  7 32bit/64bit

Windows Vista®  32bit/64bit

Windows Server 2012 64bit

Windows Server 2012 R2 64bit

Windows Server 2008 32bit/64bit

Windows Server 2008 R2

Windows XP 32bit/64bit (Home & Pro)

Windows 2003 Server 32bit/64bit

Macintosh

Apple Mac OS® : 10.6 ~ 10.10

Others

SUSE Linux Enterprise Desktop 11.3 (32/64 bit)

Red Hat Enterprise Linux 6.4 Desktop (32/64bit)

Ubuntu 12.04 (32/64 bit)


Physical specifications:

Dimensions (W x D x H)

Printer: 16.1" x 15.7" x 13.9" (410mm x 398mm x 353mm)

Shipping:22.1" x 21.6" x 20.5" (561mm x 549mm x 520mm)

Weight

Printer: 36.2 lbs (16.4 kg)

Shipping: 42.8 lbs (19.4kg)


Operating environment:

Temperature: 41ºF to 90ºF (5 ºC to 32 ºC)

Relative Humidity: 15% to 85% RH, non-condensing

Altitude: ≤ 10,170ft (3100 m)

Storage (Packaged)

Temperature: 32ºF to 95ºF (0ºC to 35ºC)

Relative Humidity: 15% to 80% RH

Altitude: ≤10170ft (3100 m)

Acoustics18

Sound pressure (LpAm) / Power (LwAd):

Printing (mono/color) 64.5 dB / 6.75 B

Standby 3.76 dB / 4.06 B

Power specifications:

Voltage

120 VAC model: 100 to 127 vac ± 10 %, 50 ± 3 Hz / 60 ± 3 Hz nominal

230 VAC model: 220 to 240 vac ± 10 %, 50 ± 3 Hz / 60 ± 3 Hz nominal

Power consumption

Printing Mode : 280W

Standby Mode : 40W

Power Saver mode (Sleep) : ≤ 10 W/h

Power Saver mode (Deep Sleep) : ≤ 2 W/h

Average current consumption (printing):

7A @ 110V-127V

5A @ 220V-240V


Consumables:

Ship-with toner capacity:19 700 capacity (Black) ; 700 page capacity (Cyan, Magneta, Yellow)

Toner Capacity:19 2,000 page capacity (Black) ;1,400 page capacity (Cyan Magenta, Yellow)


Product certifications:

Safety and EMC certifications:

Safety: EN 60950-1/IEC 60950-1, CE Mark (EU), NOM (Mexico); SABS/ICASA (South Africa)

EMC: EN 55022 (Class B);  EN55024;  EN61000-3-2 (Class A);  EN 61000-3-3; R & TTE Directive (EU);  UL 60950-1 / CAN/CSA-C22.2 No. 60950-1-07;  ICES-003 (Canada), US CFR Title 47, FCC Part 2 and 15 Class B; FDA/DHHS (21CFR, Chapter 1, Subcapter J);  ; GB4943.1, GB9254, GB17625.1

Environmental Compliance: RoHS-compliant20; Energy Star21; WEEE, ErP Lot 4, Lot 6 and Lot 26; REACH; MEL(Mexico)

ECO label certifications: Blue Angel (Germany); EPEAT7 Bronze


Supported languages:

Printer firmware & software: English, French, German, Italian, Spanish, Danish, Norwegian, Dutch, Swedish


Printer management:

Dell Printer Hub; Dell ColorTrack 1.0, Standard Printer MIB


Contents in Box:

Dell Color Multifunction Printer - E525w, Software and Documentation CD, Ship-With Black Cartridge (700 page yield), Ship-With Color Cartridges (700 page yield)19, Power Cord, USB Cable, RJ11 Cable, Setup Guide