Multifunction Printer E515dw


Designed for convenience


For added ease, the Dell Multifunction Printer – E515dw comes with enhanced 1-click features ideal for your everyday printing and imagining needs.

Simple set up:
Get your printer up and running easily with the Dell Printer Easy Installer.

Convenient connectivity:
Get flexible connectivity with wireless,USB and Ethernet options.

Efficiency made easy with
Dell Printer Hub: Declutter your desktop with one intuitive interface for all your printing needs. This one-stop, complete solution integrates printer essentials and cloud connectivity for easy document management and control of your printer.

Enjoy simplicity with:

1-click to update printer firmware and software.
1-click to execute customized scan shortcuts.
1-click access to the Dell Document Hub cloud access solution, which also features cloud Optical Character Recognition to convert scans into editable, searchable files.

Stay up and running with automatic alerts:
With the Dell Printer Hub, you’ll get automatic alerts when firmware and software updates are available, or when toner runs low. Toner reordering is convenient with direct access to compatible toners. To reduce maintenance, the E515dw comes with a single fuser unit that is designed to last the life of the print

Multitasking made easy


Essential, easy-to-use features allow you to print wirelessly, scan, copy and fax, giving your workgroup added versatility and a boost in and productivity.

Hassle-free paper handling:
Fax, scan or copy up to 35 sheets hands-free with the automatic document feeder (ADF) and reduce paper use up to 50% thanks to automatic two-sided printing. The E515dw also features a robust cassette input paper tray that helps keep paper free from dust.

Enhanced copy feature:
The "ID Copy" button allows you to copy both sides of an ID card on a single side of paper.

On-the-go convenience:
Print directly from compatible mobile devices with the Dell Document Hub app (compatible with Android, iOS and Windows 8 and later). This printer also supports AirPrint, Google Cloud Print and Mopria, so you can print from virtually anywhere.

Added value


Gain peace of mind and additional savings with a dependable and environmentally conscious multifunction printer.

Additional savings:
The optional high yield black toner cartridge lets you print up to 2,600 pages for greater savings. For optimal print results, always use Dell original toners.

Eco-conscious design:
The E515dw meets the latest regulatory and environmental standards, including ENERGY STAR qualification and Restriction of Hazardous Substances (RoHS) compliance. This printer also supports printing on recycled, renewable content and chlorine-free paper

Take advantage of comprehensive services


Keep your downtime to a minimum and your business running smoothly with outstanding support from Dell.

Reliable support: Get technical support for any printing issues via phone or online during your standard 1-year Limited Hardware Warranty. Also, enjoy 1-year Advance Exchange after Remote Diagnosis Service.

Extended coverage: Stay covered longer when you choose optional 2-, 3-, 4- or 5-year Limited Hardware warranty.

Additional support options: In addition to your 1-year Limited Hardware Warranty and a 1-year Advance Exchange after Remote Diagnosis Service, you can choose dedicated support 24/7 with Dell ProSupport service options.

Manufacturer Part Number
PKGT4
EAN/UPC
0884116171324,884116171324
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Specifications:

Printer type:

Mono Multifunction Printer

 

Function:

Print, copy, scan, fax

 

Print speed(PPM):

  • Simplex, 600 x 600 dpi (default): Up to 27 ppm12 (letter) and 26 ppm12 (A4);
  • Duplex, 600 x 600 dpi: Up to 15 ppm12 (letter) and 13 ppm12 (A4);

First page out:

  • From Ready state (Simplex Letter, 600 dpi): as fast as 8.5 seconds
  • From Power Saver mode (Simplex Letter, 600 dpi): as fast as 17.5 seconds

 

Print resolution:

600 x 600 dpi (Up to 2400 x 600 dpi)

 

User interface:

2 line LCD

 

Print language:

  • Printer Driver Language: PCL 6, PostScriptTM  Level 3 Emulation, XPS
  • Data Streams: PCL 6, PostScriptTM  Level 3 Emulation
  • Fonts: HP PCL®  6 Emulation:66 scalable fonts, 12 bitmap fonts, PostScript 3: 66 scalable fonts

Processor speed:

266 MHz

 

Standard memory:

64MB RAM

 

Usage Rate:

Duty cycle13

Up to 10,000 pages per month

 

Recommended Monthly Print Volume:

300 - 1,000 pages per month



  Mobile printing support:

  • Dell Document Hub app (for Android, iOS, Windows 8 and later)
  • AirPrint15TM 
  • Google Cloud Print
  • Mopria-certified


Scan specifications:

Scan type: Flatbed, ADF / Contact Image Sensor (CIS)

 

Scan speed

  • Single-Page Doc, 300x300dp : up to 17 ipm mono / up to 6 ipm color
  • Scan resolution: 600 x 1200 dpi (Software enhanced: 19200 x 19200 dpi)
  • Scan depth (Color): 24-bit
  • Scan Depth (Mono): 8 bit for gray scale

 

Scan size (Max)

  • Flatbed : 210.0 mm (8.3') x 291mm (11.5')
  • ADF: 210 mm (8.3') x 350 mm (13.8')
  • Scanning features: Walk-up scan to: Scan to FTP; Scan to PC
  • Scan to media (file format): JPEG, TIFF, BMP, PDF, XPS



 Copy specifications:

Mode: Auto/Text/Photo/Receipt

 

Copy speed

  • Single-Page Doc, 600x600dpi:
  • DAO & APJ: up to 20 copies per minute (cpm) (Letter) / up to 19 cpm (A4)
  • Maximum Copies: 99
  • Zoom: 25 to 400%
  • Copy settings: Stack/Sort, N in 1(2in1, 4in1), ID Copy (2in1), Autofit



 Fax specifications:

  • Fax speed: Up to 33.6 Kbps
  • Speed dial: Up to 200 entries
  • Memory size: 8MB

 

Fax settings

Broadcast, Delay/Schedule, Priority, Secure, Forward



  Paper handling:

Input sources:

Standard: 250-sheet input tray, Single-sheet feeder

Maximum: 251 sheets

 

Automated Document Feeder (ADF) Specifications:

  • Capacity: 35 sheets
  • Media size: A4 SEF, Letter SEF
  • Types: Plain, Recycled

 

Output destinations:

  • Standard: 100-sheet bin
  • Maximum: 100 sheets


 Standard media types, sizes and paper weights:

Standard tray

Types and weights supported: Plain Paper (16 - 28 lb/60 - 80gsm), Recycled paper

Sizes:A4, Letter, B5(JIS), A5, A5L, A6, Executive, Legal, Folio

 

Single-sheet feeder

Types and weights supported: Plain Paper (16 - 28 lb/60 - 80gsm), Recycled paper, Thick Paper (28 - 43 lb/ 80 - 105gsm), Bond, Label, Envelope

Sizes:A4, Letter, B5(JIS), A5, A5L, A6, Executive, Legal, Folio, Com10, Monarch, C5, DL

 

Duplexer

Types: 16~58 lb (60 to 105 gsm), Plain, Thin, Thick, Bond, Recycled, Label, Envelope

Sizes:A4, Letter, B5(JIS), A5, A5L, A6, Executive, Legal, Folio

 

Page layout options: Portrait or Landscape orientation, Multiple copies, Multipage printing (N-up), duplex printing (only for Windows and Mac Driver), Poster (only for Windows Driver), Watermarks (only for Windows Driver), Collate

 

Printable area: 8.17" x 13.7" (207.4mm x 347.1Connectivity:

Interfaces: USB 2.0 High Speed, Ethernet 10/100BASE-TX

Wireless (E515dw only): Wireless 802.11 b/g/n, WPA2.0 (Personal), WPS 2.0, WiFi Direct



 Operating Systems:

Windows

  • Microsoft®  Windows®  Server 2003
  • Windows®  Server 2003 x64 Edition
  • Windows®  Vista
  • Windows®  Server 2008
  • Windows®  Server 2008 R2
  • Windows®  7
  • Windows®  8/8.1
  • Windows®  Server 2012
  • Windows®  Server 2012R2

 

Macintosh

Apple Mac OS X: 10.7x, 10.8.x, 10.9.x, 10.10x

 

Others

RedHat Enterprise Linux Desktop 6 (x32/x64)

SUSE Linux Enterprise Desktop 11 (x32/x64)

Ubuntu 12.04 LTS (x32/x64)



  Physical specifications:

Dimensions (W x D x H)

Printer: 16.1" x 15.7" 12.5" (409mm x 398.5mm x 316.5mm)

Shipping: 24.5" x 20.4" x 19.7" (623mm x 517mm x 499mm)

 

Weight

Printer: 25.4 lbs (11.5 kg)

Shipping: 34.4 lbs (15.6 kg)



Operating environment:

Temperature: 50°F to 90°F (10 ºC to 32.5 ºC)

Relative Humidity: 20% to 85% RH, non-condensing

Altitude: <6,560ft (<2,000 m)

 

Storage (Packaged)

Temperature: 32°F to 95°F (0ºC to 35ºC)

Relative Humidity: 10% to 80% RH

Altitude: <6,560ft (<2,000 m)

 

Acoustics16

Sound pressure (LpAm) / Power (LwAd):

Printing (simplex mode) 50.0 dB / 6.5 B

Standby 33 dB / 4.6 B



  Power specifications:

Voltage

  • 120 VAC models: 110 to 120 vac 50 / 60 Hz nominal
  • 230 VAC models: 220 to 240 vac, 50 Hz / 60 Hz nominal

 

Power consumption

Printing Mode : 480W (120/230 vac model)

Ready Mode : <60W (120/230 vac model)

Power Saver mode (Sleep) : ≤ 5.8 W/h (120 vac) / 6.6 W/h (230 vac)

 



Consumables:

Ship-with toner capacity17: up to 700 pages (Black)

Standard toner Capacity17: up to 1,200 pages (Black)

High yield toner capacity17: up to 2,600 pages (Black)

Imaging drum: up to 12,000 pages



Product certifications:

Safety and EMC certifications:

UL/cTUVus, FDA, CB, CE, R&TTE,Ctick, A-Tick, Nom, Semko, ICASA

IEC60650-1, CIPSR22, 24, FCC, VCCI

 

Others:

  • ErP Lot 6 Tier 2(2013)
  • ErP Lot 4 (2012)
  • RoHS18-compliant
  • Energy Star19 v2.0
  • WEEE
  • ErP Lot 26 Tier 1 and Tier 2



 Supported languages:

Printer firmware & software: English, French, German, Italian, Spanish, Danish, Norwegian, Dutch, Swedish



Printer management:

Dell Printer Hub, Dell Open Print Driver (OPD), Dell OpenManage Printer Manager v2 (OMPM), Standard Printer MIB


Contents in Box:

E515dw:

Dell Multifunction Printer E515dw, Software and Documentation CD, Ship-With Black Cartridge (700 page yield)17, Power Cord, USB Cable, RJ11 Cable, Setup Guide