Multifunction Printer - E514DW

Effortless efficiency. 3-in-1 versatility.

Boost office efficiency with an affordable 3-in-1 wireless multifunction printer with productivity features for everyday printing tasks.

  • 3-in-1 versatility: Easily print, scan and copy with essential features such as the automatic document feeder (ADF) and built-in duplexer for automatic two-sided printing.
  • Easy to connect: Get connected easily with the DellTM Printer Easy Installer with WiFi, Ethernet and USB connectivity options.
  • Improved efficiency: Simplify printing tasks and maintenance with the Dell Printer Hub.

Manufacturer Part Number
1GVPP
EAN/UPC
0884116171317,884116171317
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Specifications:

Printer type:

Mono Multifunction Printer

Function:

Print, copy, scan

Print speed(PPM):

Simplex, 600 x 600 dpi (default): Up to 27 ppm11 (letter) and 26 ppm11 (A4);

Duplex, 600 x 600 dpi: Up to 15 ppm11 (letter) and 13 ppm11 (A4);

First page out:

From Ready state (Simplex Letter, 600 dpi): as fast as 8.5 seconds

From Power Saver mode (Simplex Letter, 600 dpi): as fast as 17.5 seconds

Print resolution:

600 x 600 dpi (Up to 2400 x 600 dpi)

User interface:

2 line LCD

Print language:

Printer Driver Language: PCL 6, PostScriptTM  Level 3 Emulation, XPS

Data Streams: PCL 6, PostScriptTM  Level 3 Emulation

Fonts: HP PCL®  6 Emulation: 66 scalable fonts, 12 bitmap fonts, PostScript 3: 66 scalable fonts

Processor speed:

266 MHz

Standard memory:

64MB RAM

Usage Rate:

Duty cycle12

Up to 10,000 pages per month

Recommended Monthly Print Volume:

300 - 1,000 pages per month


Mobile printing support13:

Dell Document Hub app (for Android, iOS, Windows 8 and later)

AirPrint14TM 

Google Cloud Print

Mopria-certified


Scan specifications :

Scan type: Flatbed, ADF / Contact Image Sensor (CIS)

Scan speed

Single-Page Doc, 300x300dp : up to 17 ipm mono / up to 6 ipm color

Scan resolution: 600 x 1200 dpi (Software enhanced: 19200 x 19200 dpi)

Scan depth (Color): 24-bit

Scan Depth (Mono): 8 bit for gray scale

Scan size (Max)

Flatbed : 8.3" (210 mm) x 11.5" (291 mm)

ADF: 8.3" (210 mm) x 13.8" (350 mm)

Scanning features: Walk-up scan to: Scan to FTP; Scan to PC

Scan to media (file format): JPEG, TIFF, BMP, PDF, XPS


Copy specifications:

Mode: Auto/Text/Photo/Receipt

Copy speed

Single-Page Doc, 600x600dpi:

DAO & APJ: up to 20 copies per minute (cpm) (Letter) / up to 19 cpm (A4)

Maximum Copies: 99

Zoom: 25% to 400%

Copy settings: Stack/Sort, N in 1(2in1, 4in1), ID Copy (2in1), Autofit


Paper handling:

Input sources:

Standard: 250-sheet input tray, Single-sheet feeder

Maximum: 251 sheets

Automated Document Feeder (ADF) Specifications:

Capacity: 35 sheets

Media size: A4 SEF, Letter SEF

Types: Plain, Recycled

Output destinations:

Standard: 100-sheet bin

Maximum: 100 sheets


Standard media types, sizes and paper weights:

Standard tray

Types and weights supported: Plain Paper (16 - 28 lb/60 - 80gsm), Recycled paper

Sizes:A4, Letter, B5(JIS), A5, A5L, A6, Executive, Legal, Folio

Single-sheet feeder

Types and weights supported: Plain Paper (16 - 28 lb/60 - 80gsm), Recycled paper, Thick Paper (28 - 43 lb/ 80 - 105gsm), Bond, Label, Envelope

Sizes:A4, Letter, B5(JIS), A5, A5L, A6, Executive, Legal, Folio, Com10, Monarch, C5, DL

Duplexer

Types: 16~58 lb (60 to 105 gsm), Plain, Thin, Thick, Bond, Recycled, Label, Envelope

Sizes:A4, Letter, B5(JIS), A5, A5L, A6, Executive, Legal, Folio

Page layout options: Portrait or Landscape orientation, Multiple copies, Multipage printing (N-up), duplex printing (only for Windows and Mac Driver), Poster (only for Windows Driver), Watermarks (only for Windows Driver), Collate

Printable area: 8.17" x 13.7" (207.4mm x 347.1mm)


Connectivity:

Interfaces: USB 2.0 High Speed, Ethernet 10/100BASE-TX

Wireless (E514dw only): Wireless 802.11 b/g/n, WPA2.0 (Personal), WPS 2.0, WiFi Direct


Operating Systems:

Windows

Microsoft®  Windows®  Server 2003

Windows®  Server 2003 x64 Edition

Windows®  Vista

Windows®  Server 2008

Windows®  Server 2008 R2

Windows®  7

Windows®  8/8.1

Windows®  Server 2012

Windows®  Server 2012R2

Macintosh

Apple Mac OS X: 10.7x, 10.8.x, 10.9.x, 10.10x

Others

RedHat Enterprise Linux Desktop 6 (x32/x64)

SUSE Linux Enterprise Desktop 11 (x32/x64)

Ubuntu 12.04 LTS (x32/x64)


Physical specifications:

Dimensions (W x D x H)

Printer: 16.1" x 15.7" 12.5" (409mm x 398.5mm x 316.5mm)

Shipping: 24.5" x 20.4" x 19.7" (623mm x 517mm x 499mm)

Weight

Printer: 22.9 lbs (10.4 kg)

Shipping: 32.6 lbs (14.8 kg)


Operating environment:

Temperature: 50°F to 90°F (10 ºC to 32.5 ºC)

Relative Humidity: 20% to 85% RH, non-condensing

Altitude: <6,560ft (<2,000 m)

Storage (Packaged)

Temperature: 32°F to 95°F (0ºC to 35ºC)

Relative Humidity: 10% to 80% RH

Altitude: <6,560ft (<2,000 m)

Acoustics15

Sound pressure (LpAm) / Power (LwAd):

Printing (simplex mode) 50.0 dB / 6.5 B

Standby 33 dB / 4.6 B


Power specifications:

Voltage

120 VAC models: 110 to 120 vac 50 / 60 Hz nominal

230 VAC models: 220 to 240 vac, 50 Hz / 60 Hz nominal

Power consumption

Printing Mode : 480W (120/230 vac model)

Ready Mode : <60W (120/230 vac model)

Power Saver mode (Sleep) : ≤ 5.8 W/h (120 vac) / 6.6 W/h (230 vac)

Consumables:

Ship-with toner capacity16: up to 700 pages (Black)

Standard toner Capacity16: up to 1,200 pages (Black)

High yield toner capacity16: up to 2,600 pages (Black)

Imaging drum: up to 12,000 pages


Product certifications:

Safety and EMC certifications:

UL/cTUVus, FDA, CB, CE, R&TTE,Ctick, A-Tick, Nom, Semko, ICASA

IEC60650-1, CIPSR22, 24, FCC, VCCI

Others:

ErP Lot 6 Tier 2(2013)

ErP Lot 4 (2012)

RoHS17-compliant

Energy Star18 v2.0

WEEE

ErP Lot 26 Tier 1 and Tier 2


Supported languages:

Printer firmware & software: English, French, German, Italian, Spanish, Danish, Norwegian, Dutch, Swedish


Printer management:

Dell Printer Hub, Dell Open Print Driver (OPD), Dell OpenManage Printer Manager v2 (OMPM), Standard Printer MIB

Contents in Box:

E514dw:

Dell Multifunction Printer E514dw, Software and Documentation CD, Ship-With Black Cartridge (700 page yield)16, Power Cord, USB Cable, RJ11 Cable, Setup Guide