Printer - E310DW

Highlights

Designed for convenience right out of the box

  • Easy setup: Get your printer up and running easily with the Dell Printer Easy Installer.
  • Connect and share your printer with ease: Get flexible connectivity with USB, WiFi and Ethernet options.
  • Hassle-free paper handling: Minimize effort and reduce paper use by up to 50 percent with automatic two-sided printing. The E310dw features a robust cassette input paper tray that helps keep paper dust free.

Simple to print and simple to maintain

Dell Printer Hub – Your complete printer software: Declutter your desktop with one intuitive interface for all your printing needs. This one-stop, complete solution integrates printer essentials and cloud connectivity for easy document management and control of your printer.

Enjoy simplicity with:

  • 1-click to update printer firmware and software
  • 1-click access to the Dell Document Hub cloud access solution

Stay up and running with automatic alerts: With the Dell Printer Hub, you get automatic alerts when firmware and software updates are available, or when toner runs low. Toner reordering is convenient with direct access to compatible toners. To reduce maintenance, the E310dw comes with a single fuser unit that is designed to last the life of the printer.

Print on the go: Print directly from compatible mobile devices with the Dell Document Hub app (compatible with Android, iOS and Windows 8 and later). This printer also supports AirPrint, Google Cloud Print and Mopria, so you can print from virtually anywhere.

Save resources

Gain savings: Choose the optional 2,600 page high-yield cartridge for greater savings. For optimal print results, always use Dell original toners.

Eco-conscious design: The E310dw meets the latest regulatory and environmental standards, including ENERGY STAR qualification and Restriction of Hazardous Substances (RoHS). This printer also supports printing on recycled, renewable content and chlorine-free paper.

Overview

Everyday printing made easy and affordable.

Speed through tasks with an affordable, easy-to-use printer that includes built-in WiFi connectivity and automatic two-sided printing.

  • Get connected easily with the Dell™ Printer Easy Installer with WiFi, Ethernet and USB connectivity options.
  • Reduce effort and paper usage with automatic two-sided printing.
  • Simplify printing tasks, keep your printer in optimal condition and connect to cloud storage services via the Dell Printer Hub.

Manufacturer Part# : 70X0H
Dell Part# : 210-AEHL

Manufacturer Part Number
70X0H
EAN/UPC
0884116171300,884116171300
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer type:

Single Function Mono Printer

Print speed(PPM)

Simplex, 600 x 600 dpi (default): Up to 27 ppm12 (letter) and 26 ppm12 (A4)

Duplex (600 x 600 dpi): Up to 15 ppm12 (letter) and 13 ppm12 (A4)

First page out

From ready state (Simplex Letter, 600 dpi): as fast as 8.5 seconds

From power saver mode (Simplex Letter, 600 dpi): as fast as 17.5 seconds

Print resolution

600 x 600 dpi (Up to 2400 x 600 dpi)

User interface:

1 line LCD

Print language

Printer Driver Language: PCL6, XPS

Data streams: PCL6

Fonts: HP PCL®  6 Emulation: 49 scalable fonts, 12 bitmap fonts

Processor speed

266 MHz

Standard memory:

32MB RAM

Duty cycle13

Up to 10,000 pages per month

Recommended Monthly Print Volume:

250 - 1,000 pages per month

Mobile printing support14:

Dell Document Hub app (for Android, iOS, Windows 8 and later)

AirPrint15TM 

Google Cloud Print

Mopria-certified

Paper handling:

Input sources:

Standard: 250-sheet input tray, Single-sheet feeder

Maximum: 251 sheets

Output destinations:

Standard: 100-sheet bin

Maximum: 100 sheets

Standard media types, sizes and paper weights:

Standard tray

Types and weights supported: Plain Paper (16 - 28 lb/60 - 80gsm), Recycled paper

Sizes: A4, Letter, B5(JIS), A5, A5L, A6, Executive, Legal, Folio

Single-sheet feeder

Types and weights supported: Plain Paper (16 - 28 lb/60 - 80gsm), Recycled paper, Thick Paper (28 - 43 lb/ 80 - 105gsm), Bond, Label, Envelope

Sizes: A4, Letter, B5(JIS), A5, A5L, A6, Executive, Legal, Folio, Com10, Monarch, C5, DL

Duplexer

Types: 16~58 lb (60 to 105 gsm), Plain, Thin, Thick, Bond, Recycled, Label, Envelope

Sizes: A4, Letter, B5(JIS), A5, A5L, A6, Executive, Legal, Folio

Page layout options: Portrait or Landscape orientation, Multiple copies, Multipage printing (N-up), duplex printing (only for Windows and Mac Driver), Poster (only for Windows Driver), Watermarks (only for Windows Driver), Collate

Printable area

207.4mm x 347.1mm

8.17" x 13.7"

Connectivity:

Interfaces: USB 2.0 High Speed, Ethernet 10/100BASE-TX

Wireless: Wireless 802.11 b/g/n, WPA2.0 (Personal), WPS 2.0, WiFi Direct


Operating Systems:

Windows

Microsoft®  Windows®  Server 2003, Windows®  Server 2003 x64 Edition, Windows®  Vista, Windows®  Server 2008, Windows®  Server 2008 R2, Windows®  7, Windows®  8/8.1, Windows®  Server 2012, Windows®  Server 2012R2

Macintosh

Apple Mac OS X 10.7x, 10.8.x, 10.9.x, 10.10x

Others

RedHat Enterprise Linux Desktop 6 (x32/x64), SUSE Linux Enterprise Desktop 11 (x32/x64), Ubuntu 12.04 LTS (x32/x64)

Physical specifications:

Dimensions (W x D x H)

Printer: 14" (W) x 14.2" (D) x 7.3" (H) (356mm (W) x 360mm (D) x 183mm (H))

Shipping:20.8" (W) x 17.8" (D) x 15.4" (H)(529mm (W) x 451mm (D) x 391mm (H))

Weight

Printer: 5.8 kg / 12.8lbs

Shipping: 9.0 kg / 19.8lbs

Operating environment:

Temperature: 10 ºC to 32.5 ºC / 50°F to 90°F

Relative Humidity: 20% to 85% RH, non-condensing

Altitude: < 2,000m / < 6,560ft

Storage (Packaged)

Temperature: 0ºC to 35ºC / 32°F to 95°F

Relative Humidity: 10% to 80% RH

Altitude: < 2,000m / < 6,560ft

Acoustics16

Sound pressure (LpAm) / Power (LwAd):

Printing (simplex mode) 50.0 dB / 6.4 B

Standby 31 dB / 4.6 B

Power specifications:

Voltage

120 VAC model: 110 to 120 vac 50 / 60 Hz nominal

220 VAC model: 220 to 240 vac, 50 Hz / 60 Hz nominal

Power consumption

Printing Mode : 468W (120 vac model) / 455W (230 vac model)

Ready Mode : < 58W (120/230 vac model)

Power Saver mode (Sleep) : ≤ 0.8W/h (120 vac) / 0.5W/h (230 vac)

Consumables:

Ship-with toner capacity: up to 700 pages5 (Black)

Standard toner capacity: up to 1,200 pages5 (Black)

High yield toner capacity: up to 2,600 pages5 (Black)

Imaging drum: up to 12,000 pages

Product certifications:

Safety and EMC certifications: UL/cTUVus, FDA, CB, CE, R&TTE,Ctick, A-Tick, Nom, Semko, ICASA, IEC60650-1, CIPSR22,24, FCC, VCCI

Others: ErP Lot 6 Tier 2(2013), ErP Lot 4 (2012), RoHS-compliant17, Energy Star18, WEEE, ErP Lot 26 Tier 1 and Tier 2

Supported languages:

Printer firmware & software: English, French, German, Italian, Spanish, Danish, Norwegian, Dutch, Swedish

Printer management:

Dell Printer Hub, Dell Open Print Driver (OPD), Dell OpenManage Printer Manager v2 (OMPM), Standard Printer MIB

Contents in Box:

Dell Printer E310dw , Software and instructions CD, Ship-With Black Cartridge (700 page yield)5, Power Cord, USB Cable, Setup Guide