Surge Protective Device, 110-120V

Avoid damage from power line and telecom surges with the only surge protector made by Lexmark for its full line of laser printers and MFPs.

Lexmark-grade surge protection


Damaging power or telecom line surges result from utility transients and electrical line noise, as well as distant lightning strikes and general power line dips and swells. Typical consumer surge protectors are designed for general home and office electronics like PCs, TVs, VCRs and personal printers. However, based on their specifications, many don’t address the high-current needs of laser printers and MFPs. The Lexmark Surge Protective Device is specifically engineered to protect Lexmark laser devices.

Manufacturer Part Number
SPD0001
EAN/UPC
0734646571777,734646571777
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: SPD0001

Packaged Size (in. - H x W x D): 2.36 x 5.31 x 9.57 in.

Packaged Weight (lb.): 1.025 lb.

Limited Warranty - See Statement of Limited Warranty: 1 year Limited Replacement

Product Certifications: Class B, UL 1449-1:2014 4th Edition., UL 497A:2001 3rd Edition, 1-IEC 60320-1 C14


Specified Operating Environment:

  • Humidity: 8 to 80% Relative Humidity
  • Temperature: 10 to 32°C (50 to 90°F)

Country of Origin: China (PR)

UNSPSC Code: 39121610

Harmonized Tariff Code: 8443.99.5015