Xbox One Wireless Controller

The greatest gamepad, now even better

Experience the action like never before with the Xbox One Wireless Controller. New Impulse Triggers deliver fingertip vibration feedback, so you can feel every jolt and crash in high definition. Redesigned thumbsticks and an all new D-pad provide greater precision. And the entire controller fits more comfortably in your hands. There's also a new expansion port with high-speed data transfer for clearer chat audio when using a compatible headset. With over 40 innovations, it’s simply the best controller Xbox has ever made. Includes two AA batteries.

More immersive

Feel the action like never before with Impulse Triggers. New vibration motors in the triggers provide precise fingertip feedback, bringing weapons, crashes, and jolts to life for a whole new level of gaming realism.

More precise

The newly designed D-pad is responsive to both sweeping and directional movements. Thumbstick improvements enable better grip and accuracy, while the trigger and bumpers are designed for quicker access.

More comfortable

Grips and contours have been designed to fit a wider range of hand sizes comfortably. And the batteries now fit inside the controller body, allowing your hands more room to naturally grip the controller.

Manufacturer Part Number
EX7-00001
EAN/UPC
0885370893977,885370893977
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Xbox One Controller plus Cable for Windows

Version Information
Product Name Microsoft® Xbox One Controller plus Cable for Windows®
Product Version Microsoft Xbox One Controller plus Cable for Windows
Controller Version Microsoft Wireless Controller for Xbox One

Product Dimensions

Controller Length 4.25 inches (108 millimeters)
Controller Width 6.10 inches (155 millimeters)
Controller Depth/Height 2.36 inches (59.9 millimeters)
Controller Weight 8.18 ounces (232 grams)
Play/Charge Cable 108 inches (2743 millimeters)

Compatibility and Localization

Interface USB Compatible (micros USB cable included)
Operating Systems Microsoft Windows®
7 and Windows 8
Top-line System Requirements Requires a PC that meets the requirements for and has installed one of the following operating systems:
• Windows 7 or Windows 8
• Pentium 300 MHz or higher processor
• 128 MB of RAM
• 150 MB of available hard disk space
• Powered USB port
Software Localization Microsoft Xbox 360 Accessories Software version 1.1 may be installed in Simplified Chinese, Traditional Chinese, Czech, Dutch, English, French,
German, Italian, Japanese, Korean, Polish, Brazilian Portuguese, Russian, Spanish, or Swedish.

Wireless Technology

Wireless Platform Proprietary, dual band 5 GHz wireless (Wireless use on Xbox One platform only)
Wireless Range 30 feet (9.14 meters) typical. Note: RF range is affected by many factors, such as nearby metallic objects and relative positioning of the presenter and
receiver.
Product Feature Performance
Tactile Feedback Features High and OFF rumble levels support provided by two vibration feedback motors
Thumbstick Features Left and right thumbsticks
Thumbstick Life 500,000 vertical actuations at 5 Hz
Trigger Button Features Left and right triggers
Trigger Button Life 1,000,000 actuations
Directional Pad Feature 8-way "D-Pad" allows for control in 4 cardinal directions [N, E, S, W] and 4 diagonal directions [NE, SE, SW, NW]
Directional Pad Life 2,000,000 actuations
Action Button Features "A", "B", "X", and "Y"
Action Button Life 2,000,000 actuations at 500 gmf and 3 Hz duty cycle
Shoulder Button Features Left and right shoulder buttons
Shoulder Button Life 2,000,000 actuations at 500 gmf and 5 Hz duty cycle
Menu Navigation Button Features "Back/Select", "Start", "Xbox 360 Guide", and "Connect" buttons
Menu Navigation Button Life 2,000,000 actuations at 500 gmf and 5 Hz duty cycle
Combination Audio / Text Input Device
(TID) Port Feature
Universal Asynchronous Receiver Transmitter (UART) for Gamepad Accessory Receptacle or Plug In Module
Antenna Features Built-in omni-directional antenna
Storage Temperature & Humidity • -4 °F (-20 °C) to 104 °F (40 °C) at 0% to 95% relative humidity (non-condensing)
• 104 °F (40 °C) to 140 °F (60 °C) at 20% to 90% relative humidity (non-condensing)
Operating Temperature & Humidity 32 °F (0 °C) to 122 °F (50 °C) at 20% to 90% relative humidity (non-condensing)

Certification Information

Country of Manufacture People's Republic of China (PRC)
ISO 9001 Qualified Manufacturer Yes
ISO 14001 Qualified Manufacturer Yes
Restriction on Hazardous Substances This device complies with all applicable worldwide regulations and restrictions including, but not limited to: EU directive 2002/95/EC on the Restriction of the Use of Certain Hazardous Substances in Electrical and Electronic Equipment and EU Registration Evaluation and Authorization of Chemicals
(REACH) regulation regarding Substances of Very High Concern.
FCC/IC ID This Class B digital apparatus complies with Part 15 of the U.S. Federal Communications Commission (FCC) rules, Canadian ICES-003, and RSS-210. Operation is subject to the following two conditions: (1) this device may not cause interference, and (2) this device must accept any interference received, including interference that may cause undesired operation. Tested to comply with FCC (U.S. Federal Communications Commission) Standards. For home or office use. The term "IC:" before the certification/registration number only signifies that the Industry Canada technical specifications were met. Model Numbers: 1537, XBox One Controller with Cable for Windows ID: C3K-1537. IC ID: 3048A-1537.
Agency and Regulatory Marks
• ACMA Declaration of Conformity (Australia and New Zealand)
• BRA Certificate (Bermuda)
• ANATEL Certificate (Brazil)
• IC ID, Certificate of Acceptance (Canada)
• SUBTEL Certificate (Chile)
• CMII Certificate (China)
• EIP Pollution Control Mark, EPUP (China)
• R&TTE Declaration of Conformity, Safety and EMC (European Union)
• WEEE (European Union)
• SMA Certificate (Jamaica)
• ETA Certificate (India)
• MIC Certificate (Israel)
• VCCI Certificate (Japan)
• MIC Certificate (Korea)
• COFETEL Certificate (Mexico)
• ASEP Certificate (Panama)
• CONATEL Certificate (Paraguay)
• MTC Certificate (Peru)
• GOST and FAC Certificates (Russia)
• CITC Certificate (Saudi Arabia)
• IDA Certificate (Singapore)
• ICASA Certificate (South Africa)
• DGT Certificate (Taiwan)
• TRA Certificate (UAE)
• URSEC Certificate (Uruguay)
• FCC ID, Grant of Equipment Authorization (USA)
• UL and cUL Listed Accessory (USA and Canada)
• CB Scheme Certificate (International)
Windows Certification Kit (WCK) ID: PENDING Microsoft Windows 8