BP691 8.2L Small Form Factor

8.2L Small Form Factor
The BP Series was designed to offer quick integration. No peripheral carrier or bezel must be removed for assembly. This allows really quick assembly and reduces costs.

Manufacturer Part Number
BP691.FH200B
EAN/UPC
0827955016746,827955016746
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Case Size: S.F.F Slim Chassis (Ultra Small Form Factor)
Color:
External Drive Bays: 5.25" x 1
Internal Drive Bays:

  • 3.5" HDD (1") x 1
  • 3.5" HDD (0.8") x 1
Front Ports: USB 2.0 x 2, HD Audio
Dimensions (H x W x D) w/o Front Panel : 265 x 100 x 310 mm (8.2L) 10.4" x 3.9" x 12.2"
MB Form Factor: Mini-ITX
I/O Expansion Slots: Low Profile Card Slot x 1
Power Supply: Standard TFX 12V, 200W
Thermal Solution: 80 x 80 x 25 mm Top Fan
Safety: Meets RoHS, CE and FCC Class B Requirements
Security: Padlock Loop / Kensington Slot
Optional:
  • ‧IEEE 1394
  • ‧eSATA / USB 2.0 x 2 (at Rear Panel w/ Module)
  • ‧Removable Air Filter
  • ‧Chassis Intrusion Switch 
  • ‧Screwless ODD Bay Clips
  • ‧Screwless Side Panel Clips
  • ‧USB 3.0 x 2
  • ‧3.5" to 2.5" HDD/SSD Bracket