12-inch depth for ultra-dense installation
Introducing a shallow 12-inch chassis design — 37% shorter than its predecessor – RS815 can be deployed with as compact as a 2-post rack or a wall-mount server rack. For companies where space is at a premium, it demonstrates how uncompromising performance and functionality are achievable even within such a small footprint.
Dual core CPU with floating-point unit enhances productivity
RS815 is equipped with a dual-core CPU featuring a built-in floating-point unit which enhances the overall capability of the main CPU, enabling higher working efficiency, while 1GB RAM significantly increases RS815's multi-tasking power. It delivers an average of over 216 MB/sec reading speed, and over 121 MB/sec writing under RAID 5 configuration in a Windows® environment.
Reliable redundancy mechanisms
RS815 comes with dual LAN failover support to ensure continual network service in case of LAN failure, while the hot-swappable design facilitates easy and risk-free hard drive replacement. The hard drive tray lock design further secures your hard drives from unauthorized or accidental withdrawal.
SuperSpeed USB 3.0 accelerates transfer rates
RS815 optimizes your working experiences by enabling faster and more efficient data transfers. To ensure scalability, RS815 provides an eSATA and two USB 3.0 interfaces in the back to speed up data transfer with Synology expansion unit and external hard drives.
Robust scalability up to 8 drives
When the storage capacity of RS815 is nearing its limit, additional storage can be easily added with Synology RX415 expansion unit which provides room for an additional 32TB volume, allowing for a total raw capacity of 64TB . Equipped with specially-designed locking connectors, Synology RX415 can be securely connected to RS815 via an eSATA cable.
Award winning OS - DiskStation Manager
Synology DiskStation Manager (DSM) is a sleek, browser-based operating system running on every DiskStation and RackStation, which makes managing your Synology NAS a breeze. Featuring an intuitive user interface, DSM makes accessing and sharing your data smarter and simpler. Synology's Package Center lets you download and install useful add-on packages designed specifically for individual or business needs, meaning you can enjoy more entertainment in your life or better productivity at work.
Ultimate file center
File Station is a fast and secure feature for sharing and managing your files stored on RS815. Just drag-n-drop and upload data from Mac or PC. Advanced filters make it easy to search for documents, photos, or videos. With built-in FTP or email clients, RS815 lets you organize and share files through an advanced web application effortlessly. You can even share files and folders with others by simply sending a link. Files can be reached on mobile devices via the companion mobile app DS file. HTTPS, SSL/TLS encryption, and link expiry dates also ensure file sharing over the Internet is highly secure.
Connect your data quickly and easily
Synology aims to provide you the most convenient way to enjoy all services on RS815. With Synology QuickConnect, you don't have to deal with difficult DDNS setup. QuickConnect frees you from complicated router configuration and port-forwarding, so your entertainment and work files can be accessed on any computer, laptop, or mobile devices instantly without extra charge.
Note:
Hardware Specifications
CPU:
CPU Model: MARVELL Armada XP MV78230
CPU Frequency: Dual Core 1.33 GHz
Floating Point: Yes
Hardware Encryption Engine: Yes
Memory:
System Memory: 1 GB DDR3
Storage:
Drive Bay(s): 4
Maximum Drive Bays with Expansion Unit: 8
Compatible Drive Type: