Fiber Optic Duplex Network Cable

  • Multimode Duplex Fiber Optic Cable 50/125, Om4, Aqua
  • OM4 Compliance: Effective Modal Bandwidth >= 4700 MHz-Km
  • Enabling 40/100 Gb/S Parallel Transmission Concepts
  • (2) LC Connectors Each Side
  • All Connectors Have Ceramic Ferrules
  • Duplex Clips Both Sides
  • PVC (OFNR) Rated Aqua Jacket With Corning Glass
  • Maximum Attenuation - (dB/Km) 3.0/1.0
  • Wavelength (nm) 850/1300
  • Jacket OD: 1.8mm
  • Long Term Tensile Strength: 150n
  • Long Term Crush Resistance: 200n/100mm
  • Operating Temperature: -40" C To +70" C
  • Color: Aqua
  • Manufacturer Part Number
    AXG94378
    EAN/UPC
    8412801002206
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Specifications

    • Multimode Duplex Fiber Optic Cable 50/125, Om4, Aqua
    • OM4 Compliance: Effective Modal Bandwidth >= 4700 MHz-Km
    • Enabling 40/100 Gb/S Parallel Transmission Concepts
    • (2) LC Connectors Each Side
    • All Connectors Have Ceramic Ferrules
    • Duplex Clips Both Sides
    • PVC (OFNR) Rated Aqua Jacket With Corning Glass
    • Maximum Attenuation – (dB/Km) 3.0/1.0
    • Wavelength (nm) 850/1300
    • Jacket OD: 1.8mm
    • Long Term Tensile Strength: 150n
    • Long Term Crush Resistance: 200n/100mm
    • Operating Temperature: -40° C To +70° C
    • Color: Aqua