Fiber Optic Duplex Network Cable

  • Multimode Duplex Fiber Optic Cable 50/125, OM3, Aqua
  • 10 Gigabit Transfers Up To 300 Meters Using 850nm VCSEL Source
  • (2) LC Connectors Each Side
  • All Connectors Have Ceramic Ferrules
  • Duplex Clips Both Sides
  • PVC (OFNR) Rated Aqua Jacket With Corning Glass
  • Jacket OD: 1.8mm
  • Typical Return Loss: -25
  • Maximum Connector Loss: 0.50 dB
  • Typical Connector Loss: 0.30 dB
  • Long Term Tensile Strength: 150n
  • Long Term Crush Resistance: 200n/100mm
  • Operating Temperature: -40" C To +70" C
  • Color: Aqua
  • Manufacturer Part Number
    AXG92732
    EAN/UPC
    8412801002688
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Specification

    • Multimode Duplex Fiber Optic Cable 50/125, OM3, Aqua
    • 10 Gigabit Transfers Up To 300 Meters Using 850nm VCSEL Source
    • (2) LC Connectors Each Side
    • All Connectors Have Ceramic Ferrules
    • Duplex Clips Both Sides
    • PVC (OFNR) Rated Aqua Jacket With Corning Glass
    • Jacket OD: 1.8mm
    • Typical Return Loss: -25
    • Maximum Connector Loss: 0.50 dB
    • Typical Connector Loss: 0.30 dB
    • Long Term Tensile Strength: 150n
    • Long Term Crush Resistance: 200n/100mm
    • Operating Temperature: -40° C To +70° C
    • Color: Aqua