Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- The ultimate docking solution includes a wide range of video outputs, including HDMI 1.4, and support for multiple external monitors so you can multi-task like never before.3x USB 2.0, one supports always-on USB charging
- 3x USB 3.0
- 10/1000 Gigabit Ethernet, supports enterprise manageability
- 2x DisplayPort 1.2
- 1x DVI-D
- 1x HDMI 1.4
- 1x VGA
- Driver-free, perfect video quality
- 1x Stereo/Mic Combo Audio Port
- Charges your ThinkPad with an included ThinkPad 90W AC Adapter
- Physical rear alignment for a perfect dock every time
- Smaller desktop footprint vs. Series 3 docking stations
- Comes with ThinkPad AC adapter (90W)
- Some of the video ports do have exclusive use and are also dependent on the docked ThinkPad configuration