MC780+ LED Multifunction Printer

These MFPs put productivity-enhancing solutions at your fingertips– including web-based applications customized to your needs.

OKI understands the many challenges confronting the business world today. That’s why we offer a variety of world-class solutions designed to increase business productivity, while reducing your costs. Our custom solutions offer an effective mix of quality, performance, reliability and value to help you optimize your processes by combining our cutting-edge technology, customized service and unrivaled support. The MC770+/MC780+ MFP Series improves productivity with scan solutions like these:

  • ABBYY® Fine Reader 12 Sprint is a powerful yet simple document capture system that allows you to quickly establish a cost-efficient process of converting paper to searchable and re-usable electronic documents.
  • SENDYS Explorer LITE streamlines business processes and saves time. This solution will help companies of any size fulfill their document workflow needs, maximizing efficiencies from capture to distribution. It enables the user to convert documents and distribute or upload them to a chosen location, providing greater flexibility to edit, access, print, retrieve and share files. SENDYS Explorer LITE is available for download at no charge, and optional cloud connectors and premium versions are available for purchase.

Monitor and control your printing. OKI Print Job Accounting software allows you to restrict printer access to individuals or groups, and to manage printing within defined cost limits. It provides you the ability to report on usage across the network, capturing information on volume, paper size, media type and consumables usage. It also enables printer monitoring, letting you create job logs to analyze how a device is being used—by user name, applications used, and number of pages printed or copied. The data can help you determine the effectiveness of your existing policies or to develop new ones.

OKI Smart Extendable Platform – redefining “multifunctional” The MC770+/MC780+ MFP Series can optimize and simplify document processing and workflow. With OKI’s flexible MFP architecture, your company, software developers or OKI Solution Partners can create customized solutions to meet your specific business needs. The web interface of MC770+/MC780+ MFP devices lets users interact directly with web-based applications via the touch-screen display of the MFP’s operator panel. And, as new applications become valuable and available to your business, they can be added to your MC770+/MC780+ MFP device’s feature set using embedded OKI Smart Extendable Platform technology.

Manufacturer Part Number
62446301
EAN/UPC
0051851095790,051851095790
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


sku: 62446301
Print Speed Mono: 49
Duplex:Standard
Duty Cycle: 250000
Memory:2GB
Resolution::1200 x 1200
Interfaces::1GB Ethernet 10/100/1000 Base-TX; High-Speed USB, USB Host (x2)
Scan Speed:55 ipm @300 dpi
Paper Capacity:630 sheets (530 main tray; 100 MPT)
Paper Size:Letter, Legal, Executive, A4, A5, B5
Size: 20.6" x 23.8" x 26.6" (522 mm x 604 mm x 675 mm)
Weight: 105.8 lb. (48 kg.)
Power: 120v