MC770+ Wireless LED Multifunction Printer

These MFPs put productivity-enhancing solutions at your fingertips– including web-based applications customized to your needs.

OKI understands the many challenges confronting the business world today. That’s why we offer a variety of world-class solutions designed to increase business productivity, while reducing your costs. Our custom solutions offer an effective mix of quality, performance, reliability and value to help you optimize your processes by combining our cutting-edge technology, customized service and unrivaled support. The MC770+/MC780+ MFP Series improves productivity with scan solutions like these:

  • ABBYY® Fine Reader 12 Sprint is a powerful yet simple document capture system that allows you to quickly establish a cost-efficient process of converting paper to searchable and re-usable electronic documents.
  • SENDYS Explorer LITE streamlines business processes and saves time. This solution will help companies of any size fulfill their document workflow needs, maximizing efficiencies from capture to distribution. It enables the user to convert documents and distribute or upload them to a chosen location, providing greater flexibility to edit, access, print, retrieve and share files. SENDYS Explorer LITE is available for download at no charge, and optional cloud connectors and premium versions are available for purchase.

Monitor and control your printing. OKI Print Job Accounting software allows you to restrict printer access to individuals or groups, and to manage printing within defined cost limits. It provides you the ability to report on usage across the network, capturing information on volume, paper size, media type and consumables usage. It also enables printer monitoring, letting you create job logs to analyze how a device is being used—by user name, applications used, and number of pages printed or copied. The data can help you determine the effectiveness of your existing policies or to develop new ones.

OKI Smart Extendable Platform – redefining “multifunctional” The MC770+/MC780+ MFP Series can optimize and simplify document processing and workflow. With OKI’s flexible MFP architecture, your company, software developers or OKI Solution Partners can create customized solutions to meet your specific business needs. The web interface of MC770+/MC780+ MFP devices lets users interact directly with web-based applications via the touch-screen display of the MFP’s operator panel. And, as new applications become valuable and available to your business, they can be added to your MC770+/MC780+ MFP device’s feature set using embedded OKI Smart Extendable Platform technology.

Manufacturer Part Number
62446204
EAN/UPC
0051851095776,051851095776
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications


Printer

• Print Speed: MC770+/MC770+ Wireless – up to
35 ppm Color, 37 ppm Mono; MC780+/MC780f+,
MC780fx+ – up to 42 ppm Color/Mono1
• Duplex Print Speed: MC770+/MC770+ Wireless
– up to 27 ipm Color, 28 ipm Mono; MC780+/
MC780f+/MC780fx+ – up to 30 ipm Color/Mono1
• First Page Out Time: Color 9 sec., Mono 8 sec.1
• Print Resolution: Up to 1200 x 600 dpi
• Duplex (2-Sided) Printing: Standard
• Processor: 1.2 GHz CPU
• Emulations: PCL®
6, PCL 5c; PDF; XPS;
PostScript®
3™
• Connectivity: Standard 1 Gigabit Ethernet
(10/100/1000 Base-TX); High-Speed USB;
USB Host (x2)
• Operating Systems: Microsoft®
Windows®
8,
Windows 7, Windows Vista®
, Windows Server 2012,
Server 2008 R2, Server 2008, Server 2003,
Mac®
OS X 10.6 to 10.10
• System Memory (Std./Max): 2 GB
• File Storage: 160 GB secure hard disk drive
• Monthly Duty Cycle: MC770+/MC770+ Wireless
– up to 120,000 pages; MC780+/MC780f+/
MC780fx+ – up to 150,000 pages
• Recommended Monthly Print Volume: MC770+/
MC770+ Wireless– 1,000-6,000 pages; MC780+/
MC780f+/MC780fx+ – 2,000-10,000 pages

Copier

• Copy Speed: MC770+/MC770+ Wireless – up to
35 cpm Color, 37 cpm Mono; MC780+/MC780f+/
MC780fx+ – up to 42 cpm Color/Mono1
• First Copy Out Time: As fast as 13 sec.1

• Copy Resolution: Up to 600 x 600 dpi
• Copy Scaling: 25% to 400%
• Copy Modes: Text/Photo, Text, Photo
• Copy Quantity Selection: Up to 999 copies
• Copy Functionality: Duplex, 2-Up, 4-Up, Collate,
Mixed size (Letter/Legal), Job build, Interrupt, Cover
sheet, Sheet insertion, Edge erase,
ID copy and more
Scanner
• Scan Type: Color Legal-size flatbed; Duplexing/
Reversing Auto Document Feeder (RADF)
• Max Scan Area: 8.5" x 14"
• RADF Capacity: 100 sheets max.
• Scan Speed: Up to 40 ipm Color/Mono @ 300 dpi
• Scan Resolution: Up to 600 x 600 dpi
• Scan Modes: Color, Black & White, Grayscale
• Compatibility: TWAIN, WIA
• Address Book Management: LDAP (3,000 entries)
• Formats Supported: JPEG, TIFF (multi/single page),
PDF (multi/single page), PDF/A-1b; Slim PDF,
Secure PDF, XPS (multi/single page)
• Scan-to Capabilities: Filing box, Shared folder,
Email, USB memory, WSD scan

Fax

• Fax Modem Speed: 33.6 Kbps Super G3
• Transmission Speed: Approx. 3 sec. per page2
• Fax Resolution: Up to 300 x 300 dpi
• Broadcast Transmission: Max. 400 destinations

• Fax Memory: 1 GB shared
• Fax Functionality: Dual access, Memory Tx/Rx,
Delayed transmission, PC-FAX, Speed dial (3,000),
Group dial (200), Auto redial
Operator Panel
• Features: 9-in. color graphic touch-screen display;
alphanumeric keypad and function buttons
Wireless LAN (MC770+ Wireless only)
• Protocols Connectivity: Wi-Fi CERTIFIED™
b/g/n
• Security: WPA™
/WPA2™
– Enterprise, Personal;
EAP Type(s): EAP-TLS, PEAPv0/EAP-MSCHAPv2

Security

• Device Security: IP Filtering, MAC Filtering, IPSec
(option), Secure Print, Secure Print job encryption
(by secure HDD), SMTP server authentication, POP
before SMTP authentication,SL Security for SMTP
Protocol, SNMPv3, SSL/TLS Enc Sryption, Port
Change, Storage Device Encryption, Secure Erase,
Disable Host USB feature
• Access Security: LDAP authentication

Paper Handling

• Standard Paper Capacity: MC770+/MC770+
Wireless and MC780+– 630 sheets (530-sheet
Main Tray + 100-sheet Multi-purpose Tray);
MC780f+ – 1,160 sheets (with standard 530-sheet
2nd Tray incl. caster base stand); MC780fx+ –
2,630 sheets (with standard 2,000-sheet Large
Capacity Feeder [LCF])
• Additional Paper Capacity: MC770+/MC770+
Wireless and MC780+ – optional 530-sheet 2nd,
3rd and 4th Trays; optional 2,000-sheet LCF
• Maximum Paper Capacity: MC770+/MC770+
Wireless, MC780+ and MC780fx+ – 3,160 sheets;
MC780f+ – 1,690 sheets
• Paper Types: Letter, Legal 13/13.5/14, Executive,
A4, A5, B5
• Paper Size: 3" x 5" min. to 8.5" x 14" and banners
up to 52" long
• Standard Paper Output: MC770+/MC770+
Wireless and MC780+ – 500 sheets, face-down;
MC780f+ and MC780fx+ – upper 500-sheet job
offset stacker, lower 100-sheet bin
• Paper Weight: 17 lb. bond – 140 lb. index bristol
(64 – 253 gsm)
• Stapler: MC780+ – 20-sheet convenience stapler;
MC780f+ and MC780fx+ – 50-sheet inline stapler

Environmental

• Size (WxDxH): MC770+/MC770+ Wireless and
MC780+ – 20.6" x 23.8" x 26.6" (522 x 604 x
675 mm); MC780f+ – 20.6" x 23.8" x 42.5" (522
x 604 x 1,079 mm); MC780fx+ – 20.6" x 23.8" x
47.8" (522 x 604 x 1,215 mm)
• Weight: MC770+/MC770+ Wireless and MC780+
– 105.8 lb. (48 kg); MC780f+ – 176.4 lb. (80 kg);
MC780fx+ – 172.4 lb. (78.2 kg)
• Power Consumption: Deep sleep – 2W;
Power-Save – 60W; Standby – 130W;
Average – 800W; Peak – 1,500W
• ENERGY STAR®
Compliance: Yes
• ENERGY STAR TEC Value: 3.50 kWh/
Week (MC770+); 3.90 kWh/Week
(MC780+ Series)

• Acoustic Noise: Operating – 52dBA or less;
Stand-by 30dBA or less

Warranty

• Printer: 1-Year limited On-Site warranty3
• LED Printheads: 5-Year