MB770f+ LED Multifunction Printer

These MFPs put productivity-enhancing solutions at your fingertips–
including web-based applications customized to your needs.

OKI understands the many challenges confronting the business world

today.

That’s why we offer a variety of world-class solutions designed to increase business productivity, while reducing your costs. Our custom solutions offer an effective mix of quality, performance, reliability and value to help you optimize your processes by combining our cutting-edge technology, customized service and unrivaled support. The MB760+/MB770+ MFP Series improves productivity with scan solutions like these:

  • ABBYY ® Fine Reader 12 Sprint is a powerful yet simple document capture system that allows you to quickly establish a cost-efficient process of converting paper to searchable and re-usable electronic documents.
  • SENDYS Explorer LITE streamlines business processes and saves time. This solution will help companies of any size fulfill their document workflow needs, maximizing efficiencies from capture to distribution. It enables the user to convert documents and distribute or upload them to a chosen location, providing greater flexibility to edit, access, print, retrieve and share files. SENDYS Explorer LITE is available for download at no charge, and optional cloud connectors and premium versions are available for purchase.

Monitor and control your printing.

OKI Print Job Accounting softwareallows you to restrict printer access to individuals or groups, and to manage printing within defined cost limits. It provides you the ability to report on usage across the network, capturing information on volume,paper size, media type and consumables usage.It also enables printer monitoring, letting you create job logs to analyze how a device is being used—by user name, applications used, and number of pages printed or copied. The data can help you determine the effectiveness of your existing policies or to develop new ones.

OKI Smart Extendable Platform – redefining “multifunctional”

The MB760+/MB770+ MFP Series can optimize and simplify document processing and workflow. With OKI’s flexible MFP architecture, your company, software developers or OKI Solution Partners can create customized solutions to meet your specific business needs. The web interface of MB760+/MB770+ MFP devices lets users interact directly with web-based applications via the touch-screen display of the MFP’s operator panel. And, as new applications become valuable and available to your business, they can be added to your MB760+/MB770+ MFP device’s feature set using embedded OKI Smart Extendable Platform technology.

Manufacturer Part Number
62446105
EAN/UPC
0051851095721,051851095721
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


Specifications


Printer

• Print Speed: MB760+/MB760+ Wireless –
up to 49 ppm; MB770+/MB770f+/MB770fx+ –
up to 55 ppm 1
• Duplex Print Speed: MB760+/MB760+ Wireless –
up to 40 ipm; MB770+/MB770f+/MB770fx+ –
up to 42 ipm 1
• First Page Out Time: As fast as 5 sec. 1
• Print Resolution: Up to 1200 x 1200 dpi
• Duplex (2-Sided) Printing: Standard
• Processor: 1.2 GHz CPU
• Emulations: PCL ® 6, PCL 5e; PDF; XPS;
PostScript ® 3 TM
• Connectivity: Standard 1 Gigabit Ethernet
(10/100/1000 Base-TX); High-Speed USB;
USB Host (x2)
• Operating Systems: Microsoft ® Windows ® 8,
Windows 7, Windows Vista ® , Windows Server
2012, Windows Server 2008 R2, Windows Server
2008, Windows Server 2003, Mac ® OS x 10.6
to 10.10
• System Memory (Std./Max): 2 GB
• File Storage: 160 GB secure hard disk drive
• Monthly Duty Cycle: MB760+/MB760+ Wireless
– up to 250,000 pages; MB770+/MB770f+/
MB770fx+ – up to 280,000 pages
• Recommended Monthly Print Volume:
MB760+/MB760+ Wireless – 2,000 - 25,000
pages; MB770+/MB770f+/MB770fx+ –
4,000 - 30,000 pages

Copier

• Copy Speed: MB760+/MB760+ Wireless –
up to 49 cpm; MB770+/MB770f+/MB770fx+ –
up to 55 cpm 1
• First Copy Out Time: As fast as 8 sec. 1
• Copy Resolution: Up to 600 x 600 dpi
• Copy Scaling: 25% to 400%
• Copy Modes: Text/Photo, Text, Photo
• Copy Quantity Selection: Up to 999 copies
• Copy Functionality: Duplex, 2-Up, 4-Up, Collate,
Mixed size (Letter/Legal), Job build, Interrupt,
Cover sheet, Sheet insertion, Edge erase,
ID copy and more
Scanner
• Scan Type: Color Legal-size flatbed; Duplexing/
Reversing Automatic Document Feeder (RADF)
• Max Scan Area: 8.5" x 14"
• RADF Capacity: 100 sheets max.
• Scan Speed: Up to 55 ipm Color/Mono @ 300 dpi
• Scan Resolution: Up to 600 x 600 dpi
• Scan Modes: Color, Black & White, Grayscale
• Compatibility: TWAIN, WIA
• Address Book Management: LDAP (3,000 entries)
• Formats Supported: JPEG, TIFF (multi/single
page), PDF (multi/single page), PDF/A-1b,
Slim PDF, Secure PDF, XPS (multi/single page)
• Scan-to Capabilities: Filing box, Shared folder,
Email, USB memory, WSD scan

Fax

• Fax Modem Speed: 33.6 Kbps Super G3
• Transmission Speed: Approx. 3 sec. per page 2
• Fax Resolution: Up to 300 x 300 dpi
• Broadcast Transmission: Max. 400 destinations

• Fax Memory: 1 GB shared
• Fax Functionality: Dual access, Memory Tx/Rx,
Delayed transmission, PC-FAX, Speed dial (3,000),
Group dial (200), Auto redial

Operator Panel

• Features: 9-in. color graphic touch-screen display;
alphanumeric keypad and function buttons

Wireless LAN (MB760+ Wireless only)

• Protocols Connectivity: Wi-Fi CERTIFIED b/g/n;
• Security: WPA TM /WPA2 TM – Enterprise, Personal;
EAP Type(s): EAP-TLS, PEAPv0/EAP-MSCHAPv2
TM

Security

• Device Security: IP Filtering, MAC Filtering, IPSec
(option), Secure Print, Secure Print job encryption
(by secure HDD), SMTP server authentication,
POP before SMTP authentication, SSL Security
for SMTP Protocol, SNMPv3, SSL/TLS Encryption,
Port Change, Storage Device Encryption, Secure
Erase, Disable Host USB feature
• Access Security: LDAP authentication

Paper Handling

• Standard Paper Capacity: MB760+/MB760+
Wireless and MB770+ – 630 sheets (530-sheet
Main Tray + 100-sheet Multi-purpose Tray);
MB770f+ – 1,160 sheets (with standard 530-
sheet 2nd Tray incl. caster base stand); MB770fx+
– 2,630 sheets (with standard 2,000-sheet Large
Capacity Feeder (LCF))
• Additional Paper Capacity: MB760+/MB760+
Wireless and MB770+ – optional 530-sheet 2nd,
3rd and 4th Trays; optional 2,000-sheet LCF
• Maximum Paper Capacity: MB760+/MB760+
Wireless, MB770+ and MB770fx+ – 3,160 sheets;
MB770f+ – 1,690 sheets
• Paper Types: Letter, Legal 13/13.5/14, Executive,
A4, A5, B5
• Paper Size: 3" x 5" min. to 8.5" x 14" and banners
up to 52" long
• Standard Paper Output: MB760+/MB760+
Wireless and MB770+ – 500 sheets, face-down;
MB770f+ and MB770fx+ – upper 500-sheet job
offset stacker, lower 100-sheet bin
• Paper Weight: 17 lb. bond – 140 lb. index bristol
(64 – 253 gsm)
• Stapler: MB770+ – 20-sheet off-line convenience
stapler; MB770f+ and MB770fx+ – 50-sheet inline
stapler

Environmental

• Size (WxDxH):
MB760+/MB760+ Wireless and MB770+ –
20.6" x 23.8" x 26.6" (522mm x 604mm x
675mm); MB770f+ – 20.6" x 23.8" x 42.5"
(522mm x 604mm x 1079mm); MB770fx+ – 20.6"
x 23.8" x 47.8" (522mm x 604mm x 1215mm)
• Weight: MB760+/MB760+ Wireless and
MB770+ – 105.8 lb. (48 kg); MB770f+
– 176.4 lb. (80 kg); MB770fx+ – 172.4 lb.
(78.2 kg)
• Power Consumption: Deep sleep – 2W;
Power-Save – <40W; Standby – 120W;
Average – 870W; Peak – 1,500W
• ENERGY STAR ® Compliance: Yes
ENERGY STAR TEC Value: 3.1 kWh (120V); 3.4 kWh

(models with in-line finisher)
• Acoustic Noise: Operating – 52dBA or less;
Stand-by 30dBA or less

Warranty

• Printer: 1-Year limited On-Site warranty 
• LED Printhead: 5-Year limited warranty