MC780f+ LED Multifunction Printer

These MFPs put productivity-enhancing solutions at your fingertips– including web-based applications customized to your needs.

OKI understands the many challenges confronting the business world today. That’s why we offer a variety of world-class solutions designed to increase business productivity, while reducing your costs. Our custom solutions offer an effective mix of quality, performance, reliability and value to help you optimize your processes by combining our cutting-edge technology, customized service and unrivaled support. The MC770+/MC780+ MFP Series improves productivity with scan solutions like these:

  • ABBYY® Fine Reader 12 Sprint is a powerful yet simple document capture system that allows you to quickly establish a cost-efficient process of converting paper to searchable and re-usable electronic documents.
  • SENDYS Explorer LITE streamlines business processes and saves time. This solution will help companies of any size fulfill their document workflow needs, maximizing efficiencies from capture to distribution. It enables the user to convert documents and distribute or upload them to a chosen location, providing greater flexibility to edit, access, print, retrieve and share files. SENDYS Explorer LITE is available for download at no charge, and optional cloud connectors and premium versions are available for purchase.

Monitor and control your printing. OKI Print Job Accounting software allows you to restrict printer access to individuals or groups, and to manage printing within defined cost limits. It provides you the ability to report on usage across the network, capturing information on volume, paper size, media type and consumables usage. It also enables printer monitoring, letting you create job logs to analyze how a device is being used—by user name, applications used, and number of pages printed or copied. The data can help you determine the effectiveness of your existing policies or to develop new ones.

OKI Smart Extendable Platform – redefining “multifunctional” The MC770+/MC780+ MFP Series can optimize and simplify document processing and workflow. With OKI’s flexible MFP architecture, your company, software developers or OKI Solution Partners can create customized solutions to meet your specific business needs. The web interface of MC770+/MC780+ MFP devices lets users interact directly with web-based applications via the touch-screen display of the MFP’s operator panel. And, as new applications become valuable and available to your business, they can be added to your MC770+/MC780+ MFP device’s feature set using embedded OKI Smart Extendable Platform technology.

Manufacturer Part Number
62446305
EAN/UPC
0051851095813,051851095813
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer
Print Speed: MC770+/MC770+ Wireless – up to
  35 ppm Color, 37 ppm Mono; MC780+/MC780f+,
  MC780fx+ – up to 42 ppm Color/Mono
Duplex Print Speed: MC770+/MC770+ Wireless
  – up to 27 ipm Color, 28 ipm Mono; MC780+/
  MC780f+/MC780fx+ – up to 30 ipm Color/Mono
First Page Out Time: Color 9 sec., Mono 8 sec.
Print Resolution: Up to 1200 x 600 dpi
Duplex (2-Sided) Printing: Standard
Processor: 1.2 GHz CPU
Emulations:PCL 6, PCL 5c; PDF; XPS;
  PostScript 3
Connectivity: Standard 1 Gigabit Ethernet
  (10/100/1000 Base-TX); High-Speed USB;
  USB Host (x2)
Operating Systems: Microsoft Windows 8,
  Windows 7, Windows Vista , Windows Server 2012,
  Server 2008 R2, Server 2008, Server 2003,
  Mac OS X 10.6 to 10.10
System Memory (Std./Max): 2 GB
File Storage: 160 GB secure hard disk drive
Monthly Duty Cycle: MC770+/MC770+ Wireless
  – up to 120,000 pages; MC780+/MC780f+/
  MC780fx+ – up to 150,000 pages
Recommended Monthly Print Volume: MC770+/
  MC770+ Wireless– 1,000-6,000 pages; MC780+/
  MC780f+/MC780fx+ – 2,000-10,000 pages

Copier
Copy Speed: MC770+/MC770+ Wireless – up to
  35 cpm Color, 37 cpm Mono; MC780+/MC780f+/
  MC780fx+ – up to 42 cpm Color/Mono
First Copy Out Time: As fast as 13 sec.
Copy Resolution: Up to 600 x 600 dpi
Copy Scaling: 25% to 400%
Copy Modes: Text/Photo, Text, Photo
Copy Quantity Selection: Up to 999 copies
Copy Functionality: Duplex, 2-Up, 4-Up, Collate,
  Mixed size (Letter/Legal), Job build, Interrupt, Cover
  sheet, Sheet insertion, Edge erase,
  ID copy and more

Scanner
Scan Type: Color Legal-size flatbed; Duplexing/
  Reversing Auto Document Feeder (RADF)
Max Scan Area: 8.5" x 14"
RADF Capacity: 100 sheets max.
Scan Speed: Up to 40 ipm Color/Mono @ 300 dpi
Scan Resolution: Up to 600 x 600 dpi
Scan Modes: Color, Black & White, Grayscale
Compatibility: TWAIN, WIA
Address Book Management: LDAP (3,000 entries)
Formats Supported: JPEG, TIFF (multi/single page),
  PDF (multi/single page), PDF/A-1b; Slim PDF,
  Secure PDF, XPS (multi/single page)
Scan-to Capabilities: Filing box, Shared folder,
  Email, USB memory, WSD scan

Fax
Fax Modem Speed: 33.6 Kbps Super G3
Transmission Speed: Approx. 3 sec. per page
Fax Resolution: Up to 300 x 300 dpi
Broadcast Transmission: Max. 400 destinations
Fax Memory: 1 GB shared
Fax Functionality: Dual access, Memory Tx/Rx,
  Delayed transmission, PC-FAX, Speed dial (3,000),
  Group dial (200), Auto redial
  Operator Panel
Features: 9-in. color graphic touch-screen display;
  alphanumeric keypad and function buttons
  Wireless LAN (MC770+ Wireless only)
Protocols Connectivity: Wi-Fi CERTIFIED b/g/n
Security: WPA /WPA2 – Enterprise, Personal;
  EAP Type(s): EAP-TLS, PEAPv0/EAP-MSCHAPv2

Security
Device Security: IP Filtering, MAC Filtering, IPSec
  (option), Secure Print, Secure Print job encryption
  (by secure HDD), SMTP server authentication, POP
  before SMTP authentication,SL Security for SMTP
  Protocol, SNMPv3, SSL/TLS Enc Sryption, Port
  Change, Storage Device Encryption, Secure Erase,
  Disable Host USB feature
Access Security: LDAP authentication
 
Paper Handling
Standard Paper Capacity: MC770+/MC770+
  Wireless and MC780+– 630 sheets (530-sheet
  Main Tray + 100-sheet Multi-purpose Tray);
  MC780f+ – 1,160 sheets (with standard 530-sheet
  2nd Tray incl. caster base stand); MC780fx+ –
  2,630 sheets (with standard 2,000-sheet Large
  Capacity Feeder [LCF])
Additional Paper Capacity: MC770+/MC770+
  Wireless and MC780+ – optional 530-sheet 2nd,
  3rd and 4th Trays; optional 2,000-sheet LCF
Maximum Paper Capacity: MC770+/MC770+
  Wireless, MC780+ and MC780fx+ – 3,160 sheets;
  MC780f+ – 1,690 sheets
Paper Types: Letter, Legal 13/13.5/14, Executive,
  A4, A5, B5
Paper Size: 3" x 5" min. to 8.5" x 14" and banners
  up to 52" long
Standard Paper Output: MC770+/MC770+
  Wireless and MC780+ – 500 sheets, face-down;
  MC780f+ and MC780fx+ – upper 500-sheet job
  offset stacker, lower 100-sheet bin
Paper Weight: 17 lb. bond – 140 lb. index bristol
  (64 – 253 gsm)
Stapler: MC780+ – 20-sheet convenience stapler;
  MC780f+ and MC780fx+ – 50-sheet inline stapler

Environmental
Size (WxDxH): MC770+/MC770+ Wireless and
  MC780+ – 20.6" x 23.8" x 26.6" (522 x 604 x
  675 mm); MC780f+ – 20.6" x 23.8" x 42.5" (522
  x 604 x 1,079 mm); MC780fx+ – 20.6" x 23.8" x
  47.8" (522 x 604 x 1,215 mm)
Weight: MC770+/MC770+ Wireless and MC780+
  6 MC780f+ and MC780fx+.
  – 105.8 lb. (48 kg); MC780f+ – 176.4 lb. (80 kg);
  7 MC780+ only.
  MC780fx+ – 172.4 lb. (78.2 kg)
Power Consumption: Deep sleep – 2W;
  Power-Save – 60W; Standby – 130W;
  Average – 800W; Peak – 1,500W
ENERGY STAR Compliance: Yes
ENERGY STAR TEC Value: 3.50 kWh/
  Week(MC770+); 3.90 kWh/Week
  (MC780+ Series)
Acoustic Noise: Operating – 52dBA or less;
  Stand-by 30dBA or less

Warranty
Printer: 1-Year limited On-Site warranty
LED Printheads: 5-Year limited warranty