4GB DDR4 SDRAM Memory Module

DDR4 ECC Unbuffered

Stable and reliable operation is a critical element for both servers and workstations. Transcend's DDR4 ECC Unbuffered DIMMs are fully compatible with Intel® Xeon® E5-2600 v3 server family processor (codenamed as "Haswell-EP"). The memory modules feature Error Correcting Code, which monitors the data that gets transferred in and out of memory and corrects any errors found. Each module is constructed with top quality DRAM chips and is rated at 2133MHz, maximizing data transmission efficiency with higher bandwidth of up to 17GB/s. Operated at a nominal voltage of just 1.2V, Transcend's DDR4 ECC Unbuffered DIMMs reduce electrical load on the memory controller, consuming up to 40% less power compared to 1.5V standard DDR3 DIMMs.

Manufacturer Part Number
TS512MLH72V1H
EAN/UPC
0760557831563,760557831563
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Module Type: DDR4 ECC U-DIMM
Frequency: DDR4-2133
Number of Rank: 2 Ranks
Number of Pin: 288 pin
Capacity: 4GB/8GB
DRAM Configuration: 512Mx8
Timing Description: 15-15-15
Voltage: 1.2V
PCB Height: 1.23 Inches
Operate Temperature: 0 ~ 85 ℃
Warranty: Limited Lifetime Warranty