3M™ Privacy Screen Protectors allow mobile devices to be used privately in public places without revealing confidential information to prying eyes. User sees the information on the display while people on either side of them see a darkened screen.
Note:
Catalog Number: MPPAP002
Device Model Name: Apple iPhone 6 Plus
Device Type: Smartphone
Durable Screen Protection: Yes
Fingerprint Fading Technology: No
Orientation: Portrait
Privacy: Yes
Reduces Glare: No
Scratch Resistant: No
Screen Attachment: Full Adhesive Back
Touch Compatibility: Touch