3M™ Privacy Screen Protectors allow mobile devices to be used privately in public places without revealing confidential information to prying eyes. User sees the information on the display while people on either side of them see a darkened screen. Custom fit to your Apple® iPhone® 6. Privacy in portrait; change device orientation to share. Dry application. Stay-clean edge technology prevents dust and grime from collecting on the edges of screen protector. Protects display from dirt, debris and scratches. Removes easily; leaves no residue. Cleans easily with a soft cloth and water.
Note:
Catalog Number: MPPAP001
Device Model Name: Apple iPhone 6
Device Type: SmartPhone
Durable Screen Protection: Yes
Fingerprint Fading Technology: No
Orientation: Portrait
Privacy: Yes
Reduces Glare: No
Scratch Resistant: No
Screen Attachment: Full Adhesive Back
Touch Compatibility: Touch