6IN OTG CABL 2-in-1 Connector

Tripp Lite's U052-06N-OTG-AM is a USB OTG (On-the-Go) cable that features a unique USB Micro-B / USB combo connector with a retractable USB Micro-B built into the standard USB A-Male connector. It acts as an OTG cable with the retractable Micro-B connector pulled out, connecting a USB device such as a keyboard, mouse, or flash drive to an OTG compliant Micro-B device. Push the retractable USB Micro-B connector back in to use the cable as a standard USB 2.0 A/A extension cable.

Manufacturer Part Number
U052-06N-OTG-AM
EAN/UPC
0037332188373,037332188373
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (ft.): 0


PHYSICAL

Color: Black


CONNECTIONS

Connector A: USB A (MALE)
Connector B: MICRO-USB B (MALE)
Connector C: USB A (FEMALE)


CERTIFICATIONS

Approvals: RoHS and REACH


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty