7IN OTG CABL 2-in-1 Connector

Tripp Lite's U050-07N-OTG is a unique, OTG (On-the-Go) syncing cable which has a retractable USB Micro-B Male connector built into the standard USB A-Male connector. The cable can be used as a Micro-B to Micro-B OTG cable, or a standard Micro-B to USB cable. With the retractable Micro-B connector pulled out, it acts as an OTG cable, connecting a Micro-B device to an OTG compliant Micro-B device for charging and access to files. With the retractable USB Micro-B connector pushed back in, it acts as a standard Micro-B cable, connecting your device to a computer for sync and charging.

Manufacturer Part Number
U050-07N-OTG
EAN/UPC
0037332188366,037332188366
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (ft.): 0


PHYSICAL

Color: Black


CONNECTIONS

Connector A: USB A (MALE)
Connector B: MICRO-USB B (MALE)


CERTIFICATIONS

Approvals: RoHS and REACH


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty