The Warrington Electric Stove

The Comfort Glow Warrington Electric Stove features a classic woodstove style, with a working door and large flame viewing area. Bring comfortable warmth and ambience to almost any room in your home with this stove!

Manufacturer Part Number
ES4840
EAN/UPC
0013204248406,013204248406
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Fuel Type: Electric
Temperature Control: Thermostat
BTU Output: 5,120
Electricity Required: yes
Watts: 1,500
Heating Area: 400 sq ft
Length: 20.25in
Width: 12in
Height: 22.75in
Color: Black
Assembly Required: Minimal
Professional Install Suggested: No