OL8KRT3UHW 8KVA Online UPS 6U Maintenance Bypass HW-I/O Only 200-240V RT 3YR

The CyberPower Smart App Online OL8KRT3UHW UPS with maintance bypass switch, hardwired terminal block, LCD Control Panel and sine wave output safeguards mission-critical servers, data center & telecom equipment. Its Double Conversion topology is generator compatible and delivers clean AC power with zero transfer time. Configurable GreenPower UPS™ ECO Mode improves UPS efficiency.  Smart Battery Management charging improves battery life.
The LCD Control Panel provides 43 status and configuration settings to customize the operating parameters plus it can be removed and mounted separately from the UPS for ease of use regardless of where the UPS is installed.
The OL8KRT3UHW has a capacity of 8kVA/7.2kW, (1) hardwire terminal block, and maintenance-free, user-replaceable batteries.  This unit offers connectivity via USB, Serial, Dry Contacts, and EPO port.
PowerPanel® Business Edition UPS Management software, Three-Year Warranty, and $300,000 Connected Equipment Guarantee are included.

Manufacturer Part Number
OL8KRT3UHW
EAN/UPC
0649532603770,649532603770
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

General
UPS Topology: Double-Conversion
Energy Saving: ECO Mode Efficiency >95%
Input
Nominal Input Voltage: 200-240Vac
Input Voltage Range: 120-139Vac for 0-25% Load, 140-159Vac for 0-50% Load, 160-179Vac for 0-75% Load, 180-280Vac for 0-100% Load
Input Frequency Range: 40Hz – 70Hz (auto-sensing)
Input Power Factor: 0.99
Cold Start: Yes
Backfeed Protection: Yes
Plug Style: Hardwire
Cord Length: N/A
Output
VA: 8,000
Watts: 7,200
On Battery Voltage: 200, 208, 220, 230, 240Vac (Configurable) ±2%
On Battery Frequency: 50/60Hz (Auto-Sensing or Configurable) ±0.25Hz
On Battery Waveform: Sine Wave
Outlets - Total: 1
Outlet Type: Hardwire Terminal Block (1)
Rated Power Factor: 0.9
Crest Factor: 3:1
Harmonic Distortion: THD < 3% at Linear Load, < 5% at Non-linear Load
ECO Mode Voltage Regulation: ±10%, ±15% (Configurable)
Overload Protection: Line Mode: 105~125% Load for 1 min, 126~150% Load for 10 sec, Battery Mode: 105~130% Load for 10 sec, 131~150% Load for 2 sec
Short Circuit Protection: UPS Output Cut off Immediately or Input Fuse / Circuit Breaker Protection
Bypass: Internal Bypass (Automatic and Manual), Maintenance Bypass
Transfer Time: 0ms
Battery
Runtime at Half Load (min): 13
Runtime at Full Load (min): 6
Battery Type: Sealed Lead-Acid
Battery Size: 12V/9AH
Hot-Swappable: Yes
Battery Quantity: 20
User Replaceable: Yes
Typical Recharge Time: 5 Hours
Extended Battery Module: BP240V30ART3U
Smart Battery Management (SBM) Mode: Yes
Surge Protection & Filtering 
Surge Suppression: 2,670 Joules – IEC 61000-4-5 Level 3
Phone / Network Protection RJ11/RJ45: 1-In / 1-Out
EMI/RFI Filtration: Yes
Management & Communications
LCD Control Panel: Access 43 information status and configuration settings via the Information and Configuration Menus, in addition to an Event Log Menu.
Rotatable LCD Control Panel: Yes
Extendable LCD Control Panel: Yes - Requires a separate DB26 Cable
HID Compliant USB Port: Yes
Serial Port: Yes
EPO Port: Yes
Dry Contacts : Yes
Management Cable: USB Cable, Serial Cable
LED Indicators: Power On (White), On-Line Mode (Green), Battery Mode (Yellow), Bypass Mode (Yellow), Fault (Red), Replace Battery (Red)
Audible Alarms: Battery Mode, Battery Low, Overload, UPS Fault, Replace Battery
Software: PowerPanel® Business Edition
SNMP / HTTP Remote Monitoring: Yes, with optional RMCARD302 or RMCARD303
Physical 
Form Factor: Rack/Tower
Mounting Hardware: Included
Enclosure Contruction: Steel
Physical - Power Module, Battery Module & PDU Module 
Dimensions (WxHxD) (in.): 17.05 x 10.4 x 32.3
Dimensions (WxHxD) (mm.): 433 x 264 x 820
Weight (lbs.): 229.9
Weight (kg.): 104.5
Installed Rack Height: 6U
Physical - Power Module 
Dimensions (WxHxD) (in.): 17.05 x 5.2 x 26
Dimensions (WxHxD) (mm.): 433 x 132 x 660
Weight (lbs.): 52.8
Weight (kg.): 24
Power Module Rack Height: 3U
Physical - Battery Module
Dimensions (WxHxD) (in.): 17.05 x 5.2 x 26
Dimensions (WxHxD) (mm.): 433 x 132 x 660
Weight (lbs.): 171.6
Weight (kg.): 78
Battery Module Rack Height: 3U
Physical - PDU Module:
Dimensions (WxHxD) (in.): 7.8 x 5.2 x 6.3
Dimensions (WxHxD) (mm.): 198 x 132 x 160
Weight (lbs.): 5.5
Weight (kg.): 2.2
PDU Module Rack Height: 3U
Power Module, Battery Module, PDU Module (Shipping Dimensions) 
Dimensions (WxHxD) (in.): 24.4 x 25.6 x 44.1
Dimensions (WxHxD) (mm.): 620 x 650 x 1120
Weight (lbs.): 289.3
Weight (kg.): 131.2
Environmental
Operating Temperature: 32 °F to 104 °F / 0 °C to 40 °C
Operating Humidity: 0% - 90% non-condensing
Operating Elevation: 0-10000 feet (0-3000 meters)
Storage Temperature: 5°F to 113°F / -15°C to 45 °C
Storage Relative Humidity : 0% - 95% non-condensing
Storage Elevation : 0-50000 feet (0-15000 meters)
Online Thermal Dissipation: 2,730 BTU/hr
Audible noise at 1.5M from surface of unit : 55 dBA
Certifications 
Safety: UL1778, CSA C22.2 NO.107.3-05, FCC DOC Class A
Environmental: RoHS Compliant
Warranty
Product Warranty: 3 Years Limited
Connected Equipment Guarantee: Lifetime
CEG Amount: $300,000