The Ion Speed 1000 battery charger will recharge your batteries in just six to eight hours. LED charge status indicator lets you know exactly when charging is complete. Auto shutoff technology prevents you from using unnecessary electricity after charging. Battery charger is compatible with all AA and AAA NiMH batteries.
Note:
Technical Specifications
Battery Charger: Class 2, Integrated Power Supply
Plug: Direct Plug-In Matches Local Requirements
Battery Type/Fit: NiMH: 2 or 4 AA/HR6,
NiMH: 2 or 4 AAA/HR03
Typical Weight: 207 g
Input: 100-240V AC, 50-60 Hz, 7w
Output:
Operating Temp: 0°C - 35°C (32°F - 95°F)
Dimensions: 123 mm (H) x 72 mm (W) x 42 mm (D)