USB 3.0 SuperSpeed to VGA Adapter, 512MB SDRAM - 2048x1152,1080p

Tripp Lite's U344-001-VGA USB 3.0 to VGA Multi Monitor External Video Adapter allows you to connect an additional monitor or projector to a computer/laptop's USB 3.0 port. Up to six adapters can be used simultaneously, allowing the user to connect up to six additional monitors to a single computer. Once the installation is done, the computer screen appears on the add-on monitor(s) without the hassle of function keys to swap to a second monitor. Supports video resolutions up to 2048 x 1152 (60Hz), 1080p (60Hz). Windows and Intel Mac compatible.

Manufacturer Part Number
U344-001-VGA
EAN/UPC
0037332186355,037332186355
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW
Display Style: Adapter

ENVIRONMENTAL
Operating Temperature Range: 50 to 104 F (10 to 40 C)
Storage Temperature Range: 14 to 176 F (-10 to 80 C)
Relative Humidity: Less than 85%, Non-Condensing

CONNECTIONS
Connector A: USB 3.0 A (MALE)
Connector B: HD15 (FEMALE)

SPECIAL FEATURES
Chromebook Compatible: No

CERTIFICATIONS
Approvals: CE, FCC, RoHS, REACH

WARRANTY
Product Warranty Period (Worldwide): 1-year limited warranty