2M (6.6-ft.) Ultra Thin Toslink to Mini Toslink Digital Optical Audio Cable

Tripp Lite's 2M (6.6-ft.) Ultra Thin Toslink to Mini Toslink Digital Optical Cable provides the ultimate in pure, digital audio quality. Using superior grade optical fiber, and precision polished optical connectors, Toslink cables offer a clean signal at even the most extreme volumes to give you a detailed, rich sound. Constructed of Ultra Thin cable, it's ideal for situations where space is at a premium.

Manufacturer Part Number
A104-02M
EAN/UPC
0037332189080,037332189080
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (ft.): 6.6


PHYSICAL

Color: Black


CONNECTIONS

Connector A: TOSLINK (MALE)
Connector B: MINI TOSLINK (MALE)


CERTIFICATIONS

Approvals: RoHS, REACH


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty