6IN Hi-Speed ADAPT Cable USB C-

Tripp Lite's U040-06N-MIC-F 6-in. USB 2.0 Hi-Speed adapter cable converts the USB Type-C (USB-C) port on your tablet, laptop, ultrabook or computer to a USB Micro-B port, allowing for Micro-B devices to charge and sync. The USB Type-C connector is reversible, so there is no guessing on which way to plug it in...it connects in either direction! Backward compatible - can be used with older USB 1.1 applications as well. All Tripp Lite USB 2.0 cabling include superior foil shielding for reliable, error-free data communications. Features nickel plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life.

Manufacturer Part Number
U040-06N-MIC-F
EAN/UPC
0037332189226,037332189226
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (m): 0.15

PHYSICAL

Color: Black

ENVIRONMENTAL

Operating Temperature Range: 14 to 140 F (-10 to 60 C)
Storage Temperature Range: -4 to 185 F (-20 to 85 C)
Relative Humidity: 10 to 85%

CONNECTIONS

Connector A: USB C (MALE)
Connector B: MICRO-USB B (FEMALE)

WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty