USB 3.1 (10Gbps) Adapter Cable for 2.5" SATA SSD/HDD Drives

Here’s a fast, easy way to access data on a 2.5"" solid-state or hard drive. This cable-style adapter lets you connect your laptop or desktop computer directly to a solid-state drive and access it through ultra-fast USB 3.1 Gen. 2 (up to 10 Gbps).

Convenient drive access

With the adapter cable, you can quickly swap hard drives without having to install your drives into an enclosure. You can copy or retrieve data from a 2.5"" SSD/HDD quickly with no additional accessories required. It gives you easy drive access for data migration, drive cloning and data backup applications, with the fast performance of USB 3.1 Gen 2.

Harness the speed of USB 3.1 Gen 2

USB 3.1 Gen 2 gives you greater bandwidth and speed with rates of up to 10 Gbps - twice the speed of USB 3.0 (USB 3.1 Gen 1) technology. It lets you leverage the high performance of the latest SSDs and hard drives, while alleviating bottlenecks in your data transfers.

Ultra-portable with no external power required

This cable-style adapter features a compact, lightweight design that tucks easily into a laptop bag or carrying case. Use it wherever you go to access valuable data quickly - with no external power required.

The USB312SAT3CB is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
USB312SAT3CB
EAN/UPC
0065030861779,065030861779
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Bus Type: USB 3.1 Gen 2
Chipset ID: ASMedia - ASM1351
Compatible Drive Types (Type and Rate): SATA
Drive Size: 2.5in
Interface: USB 3.1 Gen 2
Number of 2.5 inch bays: 1
Number of Drives: 1
Performance
Hot Swap Capability: Yes
Max Drive Capacity: Currently tested with hard drives up to 2TB at 7200 RPM
Maximum Data Transfer Rate: 10 Gbps
Type and Rate: USB 3.1 Gen 2 - 10 Gbit/s
UASP Support: Yes
Connector(s)
Drive Connectors: 1 - SATA Data & Power Combo (7+15 pin) Receptacle
Host Connectors: 1 - USB 3.1 USB Type A ( 9 pin; Gen 2; 10 Gbps) Male
Physical Characteristics
Color: Black
Enclosure Type: Plastic
Product Height: 0.4 in [10 mm]
Product Length: 19.7 in [500 mm]
Product Weight: 1.9 oz [55 g]
Product Width: 1.3 in [33 mm]
Power
Power Source: USB-Powered
Environmental
Humidity: 40% ~ 50% RH
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -10°C to 55°C (14°F to 131°F)
Packaging Information
Shipping (Package) Weight: 1.9 oz [53 g]
What's in the Box
Included in Package:
1 - USB 3.1 to SATA 2.5" HDD adapter cable
1 - quick start guide