USB 3.1 (10Gbps) Dual-Bay Dock for 2.5"/3.5" SATA SSD/HDDs with UASP

Get unprecedented performance and storage capacity with this USB 3.1 Gen 2 (10 Gbps) dual-drive docking station. It supports both 2.5” and 3.5” form factor solid-state and hard drives, with a high capacity storage capability of 12TB (6TB per drive).

Harness the speed of USB 3.1 Gen 2

USB 3.1 Gen 2 gives you greater bandwidth and speed with file transfer rates of up to 10 Gbps - twice the speed of USB 3.0 (USB 3.1 Gen 1) technology. It lets you leverage the high performance of the latest SSDs and hard drives, while alleviating bottlenecks in your data transfers.

Top-loading design for easy drive access

It’s never been easier to dock and swap drives from your desktop computer or laptop. Simply insert your drives into the top loading slot, with no tools or trays required. The HDD ejection button allows fast and simple drive removal.

Convenient compatibility

The dual-drive docking station comes with a USB Type-A to B cable, providing backward compatibility with your existing USB 3.0, 2.0 and 1.x devices.  It also supports UASP for enhanced performance.

Extend the value of this hard drive docking station further with the addition of our SATA to IDE Hard Drive Adapter (SAT2IDEADP), allowing easy insertion of any 2.5” or 3.5” IDE hard drive into a SATA hard drive dock.

The SDOCK2U313 is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
SDOCK2U313
EAN/UPC
0065030861663,065030861663
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Bus Type: USB 3.1 Gen 2
Chipset ID: ASMedia - ASM1352R
Compatible Drive Types (Type and Rate): SATA
Drive Installation: Removable
Drive Size: 2.5in & 3.5in
Fan(s): No
Interface: USB 3.1 Gen 2
Number of 2.5 inch bays: 2
Number of Drives: 2
Number of internal 3.5 inch bays: 2

Performance
Max Drive Capacity: Currently tested with hard drives up to 6TB at 7200 RPM
Maximum Data Transfer Rate: 10 Gbps
Type and Rate:

  • USB 3.1 Gen 2 - 10 Gbit/s
  • SATA III (6 Gbps)
UASP Support: Yes

Connector(s)
Drive Connectors: 2 - SATA Data & Power Combo (7+15 pin) Receptacle
Host Connectors: 1 - USB 3.1 USB type Micro-B (10 pin; Gen 2; 10 Gbps) Female

Physical Characteristics
Color: Black
Enclosure Type: Plastic
Product Height: 2.8 in [70 mm]
Product Length: 5.2 in [132 mm]
Product Weight: 18.7 oz [530 g]
Product Width: 5.8 in [148 mm]

Indicators
LED Indicators:
  • 1 - Power
  • 2 - HDD Activity
Power
Center Tip Polarity: Positive
Input Current: 1.3A
Input Voltage: 110 ~ 240 AC
Output Current: 3000 mA
Output Voltage: 12 AC
Plug Type: M
Power Source: AC Adapter Included

Environmental
Humidity: 20% ~ 80% RH
Operating Temperature: 5°C to 35°C (35°F to 95°F)
Storage Temperature: -20°C to 50°C (-4°F to 122°F)

What's in the Box
Included in Package:
1 - USB 3.1 Dual-drive HDD
1 - USB Cable
1 - Universal Power Adapter
1 - Quick Install Guide
4 - Power Adapter Plugs (NA/EU/UK/AUS)

* Product appearance and specifications are subject to change without notice.

* Same day shipping is only available for orders shipping within the United States.