Mobile Rack Backplane for 2.5in SATA/SAS Drive

Easily connect and hot swap a SSD or HDD from a 3.5in bay. Now it’s easy to increase the storage capabilities of your server or PC while protecting data integrity. This one-bay mobile rack backplane lets you install and easily remove a 2.5in SAS or SATA HDD or SDD in a 3.5in external expansion bay on your desktop PC or server. It’s ideal for system integrators and administrators looking for flexible management of data storage.

Easy compatibility

The backplane provides an easy, convenient way to install and swap drives between desktops or servers. It supports both SAS and SATA 2.5in drives ranging from 5 to 15mm in height. To maximize the performance of your hard drives, the mobile rack supports SAS II and SATA III for transfer speeds up to 6 Gbps when paired with a compatible controller.

The backplane can be mounted either vertically or horizontally, for error-free tray insertion and maximum compatibility with servers or desktop computers.You can lock the removable steel tray in place, providing an enhanced level of drive protection.  The Non-Scratch SATA (NSS) connector provides a high 50,000+ insertion rating, your assurance of long-lasting performance of both the drive and the bay.

Convenient, interchangeable drive trays

Many fast-paced work environments require drives to be removed regularly. This convenient backplane lets you hot swap between systems quickly, without shutting down.

The included drive tray is interchangeable, working with both the single-bay backplane and the 4-bay backplane (SATSASBP425) so you can hot swap between systems for easy file access.

Vented metal design for durability

Engineered with high quality metal, the robust metal housing delivers reliable performance.  The venting helps to ensure proper air flow to assist with heat dissipation.

The Non-Scratch SATA (NSS) connector provides a high 50,000+ insertion rating, your assurance of long-lasting performance of both the drives and the bay.

The SATSASBP125 single-bay backplane is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
SATSASBP125
EAN/UPC
0065030860826,065030860826
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Compatible Drive Types (Type and Rate): SAS & SATA
Drive Installation: Removable
Drive Size: 2.5in
Interface:

  • SATA
  • SAS
Key Lock: Yes
Number of 2.5 inch bays: 1
Number of Drives: 1
Supported Drive Height(s):
  • 5mm
  • 9.5mm
  • 12.5mm
  • 15mm
Performance
Hot Swap Capability: Yes
Insertion Rating: 50,000
Max Drive Capacity: Tested with hard drives up to 2TB at 7200 RPM
Maximum Data Transfer Rate: 6 Gbps
Noise Level: 20 bBA
Port Multiplier: No
Type and Rate: SATA III (6 Gbps)

Connector(s)
Drive Connectors: 1 - SATA Data & Power Combo (7+15 pin) Receptacle
Host Connectors: 1 - SATA Data & Power Combo (7+15 pin) Receptacle

Special Notes / Requirements
Note: Flammability rating: UL94 - V0

Physical Characteristics
Color: Black & Silver
Enclosure Type: Aluminum and Steel
Max Drive Height: 0.6 in [15 mm]
Product Height: 1 in [25 mm]
Product Length: 5.6 in [141 mm]
Product Weight: 15.4 oz [435 g]
Product Width: 4 in [101 mm]

Indicators
LED Indicators: 1 - Drive power and activity

Environmental
Humidity: 5%~65% RH
Operating Temperature: 0°C to 55°C (23°F to 95°F)
Storage Temperature: -20°C to 55°C (-4°F to 131°F)

Packaging Information
Shipping (Package) Weight: 19.3 oz [548 g]

What's in the Box
Included in Package:
1 - 1-Bay 2.5in SATA/SAS Hard Drive Backplane
2 - Drive bay keys
1 - 2.5” HDD/SSD Drive Tray
1 - SATA cable
1 - Drive mounting screw kit
1 - Backplane mounting screw kit
1 - Quick install guide

* Product appearance and specifications are subject to change without notice.

* Same day shipping is only available for orders shipping within the United States.