Now, get the speed and capacity you want in external data storage. This single-drive enclosure for 3.5” SATA hard drives gives you high-speed USB 3.1 Gen 2 (10 Gbps) performance with a large drive capacity.
Harness the speed of USB 3.1 Gen 2USB 3.1 Gen 2 gives you greater bandwidth and speed with file transfer rates of up to 10 Gbps - twice the speed of USB 3.0 (USB 3.1 Gen 1) technology. It lets you leverage the high performance of the latest SSHDs and hard drives, while alleviating bottlenecks in your data transfers.
Compact design works great with your Mac or PCThe clean and simple design makes this enclosure the perfect desktop companion for your Mac or PC. It’s made of durable aluminum with a fan-less design that ensures quiet operation. It also comes with a vertical stand so it occupies minimal space in your work area.
Easy compatibilityThis versatile enclosure comes with a USB Type A-to-B cable, providing backward compatibility with existing USB ports or hardware. It also provides UASP support for enhanced performance.
The S351BU313 is backed by a StarTech.com 2-year warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: 2 Years
Hardware
Bus Type: USB 3.1 Gen 2
Chipset ID: ASMedia - ASM1351
Compatible Drive Types (Type and Rate): SATA
Drive Installation: Fixed
Drive Size: 3.5in
Fan(s): No
Interface: USB 3.1 Gen 2
Number of Drives: 1
Performance
Max Drive Capacity: Currently tested with hard drives up to 6TB at 7200 RPM
Maximum Data Transfer Rate: 10 Gbps
Type and Rate: