USB 3.1 (10 Gbps) Tool-free Enclosure for 2.5” SATA Drives

Now it's easier than ever to access your data wherever you go. This USB 3.1 Gen 2 (10 Gbps) single-drive enclosure for 2.5” solid-state or hard drives gives you an ultra-fast, portable external storage solution.

Light-weight and tool-free for easy portability

Engineered with a durable and lightweight housing, the enclosure tucks easily into a laptop bag or carrying case for portable storage. It’s completely tool-free so you can install your drives quickly on the fly.

Harness the speed of USB 3.1 Gen 2

USB 3.1 Gen 2 gives you greater bandwidth and speed with file transfer rates of up to 10 Gbps – twice the speed of USB 3.0 (USB 3.1 Gen 1) technology. It lets you leverage the high performance of the latest SSDs and hard drives, while alleviating bottlenecks in your data transfer.

Powered directly from USB port

The enclosure connects easily to a host computer, with no external power required. It comes with a USB A to Micro B cable, providing backward compatibility with existing USB ports or hardware. It also provides UASP support for enhanced performance.

The S251BPU313 is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
S251BPU313
EAN/UPC
0065030861946,065030861946
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Bus Type: USB 3.1 Gen 2
Chipset ID: ASMedia - ASM1351
Compatible Drive Types (Type and Rate): SATA
Drive Installation: Fixed
Drive Size: 2.5in
Fan(s): No
Interface: USB 3.1 Gen 2
Number of Drives: 1

Performance
Max Drive Capacity: Currently tested with hard drives up to 2TB at 7200 RPM
Maximum Data Transfer Rate: 10 Gbps

  • Type and Rate: USB 3.1 Gen 2 - 10 Gbit/s
  • SATA III (6 Gbps)
UASP Support: Yes

Connector(s)
Drive Connectors: 1 - SATA Data & Power Combo (7+15 pin) Female
Host Connectors: 1 - USB 3.1 USB type Micro-B (10 pin; Gen 2; 10 Gbps) Female

Physical Characteristics
Color: Black
Enclosure Type: Plastic
Max Drive Height: 0.4 in [9.5 mm]
Product Height: 0.6 in [15 mm]
Product Length: 5.2 in [132 mm]
Product Weight: 2.5 oz [70 g]
Product Width: 3.5 in [88 mm]

Indicators
LED Indicators: 1 - Power & Activity

Power
Power Source: USB-Powered

Environmental
Humidity:
  • Operation Humidity: 10% ~ 90% RH
  • Storage Humidity: 5% ~ 95% RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 65°C (14°F to 149°F)

Packaging Information
Shipping (Package) Weight: 2.5 oz [70 g]

What's in the Box
Included in Package:
1 - USB 3.1 to 2.5" SATA HDD enclosure
1 - HDD pad
1 - USB cable
1 - quick start guide

* Product appearance and specifications are subject to change without notice.

* Same day shipping is only available for orders shipping within the United States.