USB 3.1 Gen 2 (10 Gbps) Enclosure for 2.5” SATA Drives

Now, access your data in record time with the superior performance of USB 3.1 Gen 2 (10 Gbps). This single-drive enclosure gives you a powerful external storage solution.

Ultra fast, ultra portable data storage

The enclosure turns your 2.5in SATA solid-state or hard drive into ultra-fast, ultra portable data storage. Its lightweight, compact design allows it to be tucked easily into a laptop bag or carrying case. Engineered with a durable and sleek brushed aluminum housing, it’s equipped to keep your data safe and secure wherever you go.

Harness the speed of USB 3.1 Gen 2

USB 3.1 Gen 2 gives you greater bandwidth and speed with file transfer rates of up to 10 Gbps - twice the speed of USB 3.0 (USB 3.1 Gen 1) technology. It lets you leverage the high performance of the latest SSDs and hard drives, while alleviating bottlenecks in your data transfers.

Powered directly from the USB port

The enclosure connects easily to a host computer through USB 3.1 Gen 2, with no external power required. It is equipped with a USB A to Micro B cable, providing backward compatibility with existing USB ports or hardware. It also provides UASP support for enhanced performance.

The S251BMU313 is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
S251BMU313
EAN/UPC
0065030861489,065030861489
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware Bus
Type: USB 3.1 Gen 2
Chipset ID: ASMedia - ASM1351
Compatible Drive Types (Type and Rate): SATA
Drive Installation: Fixed
Drive Size: 2.5in
Fan(s): No
Interface: USB 3.1 Gen 2
Number of Drives: 1

Performance
Max Drive Capacity: Currently tested with hard drives up to 2TB at 7200 RPM
Maximum Data Transfer Rate: 10 Gbps

  • Type and Rate: USB 3.1 Gen 2 - 10 Gbit/s
  • SATA III (6 Gbps)
UASP Support: Yes

Connector(s)
Drive Connectors: 1 - SATA Data & Power Combo (7+15 pin) Female
Host Connectors: 1 - USB 3.1 USB type Micro-B (10 pin; Gen 2; 10 Gbps) Female

Physical Characteristics
Color: Black
Enclosure Type: Aluminum
Max Drive Height: 0.4 in [9.5 mm]
Product Height: 0.6 in [15.5 mm]
Product Length: 4.7 in [120 mm]
Product Weight: 4.6 oz [130 g]
Product Width: 3 in [77 mm]

Indicators
LED Indicators: 1 - Power & Activity

Power
Power Source: USB-Powered

Environmental
Humidity:
  • Operation Humidity: 10% ~ 90% RH
  • Storage Humidity: 5% ~ 95% RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 65°C (14°F to 149°F)

Packaging Information
Shipping (Package) Weight: 7.8 oz [221 g]

What's in the Box
Included in Package:
1 - USB 3.1 to SATA enclosure

1 - USB cable

4 - assembly screws

1 - screwdriver

1 - quick start guide