ThinkCentre M83 10E9001JUS Desktop Computer

Tiny Form Factor

Our tiny desktops were the first 1L desktop in the industry. Complete with flexible mounting solutions, including support for standard VESA mounts, Tiny desktops fit just about anywhere, yet they provide a reliable, enterprise-level performance that you can depend on.

Platform Stability

The M83 desktop features Intel® Stable Image Platform Program (SIPP) and 15-month life cycle with no planned hardware changes that affect the preloaded software image. Image stability for long-term deployments helps to reduce transition, qualification, and testing costs to ensure savings for your business.

Multiple Monitor Display

Maximize productivity with independent display support for up to three monitors—or four via Mosaic Mode. The expanded work area and easier navigation between applications helps reduce errors and improve productivity as you extend your desktop across multiple monitors. (Requires second optional DisplayPort connectors.)

Solid Security & Manageability

M83 Tiny desktops include some of the best security tools available in the industry, including USB ports disablement to help prevent data theft and network security risks against unauthorized use of storage devices. Active Protection System for HDD protection. Trusted Platform Module (TPM) encrypts data and key information like passwords and digital certificates, further securing applications, electronic transactions, and online communication. Plus the M83 desktop includes an optional chassis intrusion switch, which alerts against any unauthorized access attempts. Physical security through cable lock and Computrace Support.

Advanced Thermal Design

Our Intelligent Cooling Engine (ICE) 3.0 is designed to provide a balance between thermals and acoustics, resulting in long desktop life. Choose the performance mode that best suits your work environment, prioritizing temperature or sound. Plus, ICE 3.0 allows for working in hotter temperatures and enables system monitoring with thermal alerts that preempt overheating possibilities, so you don’t have to worry about business continuity.

Keyboard / Monitor Power-On

If you choose to mount this compact unit on the back of your monitor, you can still power on conveniently from the front, by simply pressing Alt+P on your keyboard. Or use the M83 Tiny with our new modular all-in-one, the Tiny-in-One 23, which lets you power on from the front of the monitor.

Plenty of Storage

The M83 includes optional second HDD (2.5 inches) and dual graphic card support. Up to three hard drives and one slim ODD supported.

PC Cloud Manager 3.0

Keep your PC fleet healthy and green as you effortlessly monitor and manage your desktop's health and power consumption.

Lenovo Solution Center

Lenovo Solution Center provides access to a simplified dashboard that reflects total system health. This hardware diagnostic tool allows quick access to frequently used system management tools, including backup and restore, antivirus and firewall settings, system/software updates, internet connections, and service and support. Drastically speed migration time with ThinkVantage System Migration Assistant. Spend less time manually searching for drivers and software updates with ThinkVantage System Update.

Manufacturer Part Number
10E9001JUS
EAN/UPC
0889800063510,889800063510
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor: Tiny 1L Desktop
Weight: Starting at 2.87 lbs
Dimensions (H x W x D): 7.04" x 1.36" x 7.16"
Ports: 4 USB 3.0, USB 2.0 (optional), microphone/headphone combo, RJ45 LAN, VGA, DisplayPort, mini PCI-E, WiFi card, internal 2.5" bay