Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Licensing Program:: Adobe Volume Licensing Cumulative License Program (CLP)
System Requirement:Processor: - Intel® Pentium® 4 or faster
Operating System: - Microsoft® Windows Server® 2012 R2, Microsoft® Windows Server® 2008 R2
Hard Disk: - 3 GB of available free space for installation
- Additional free space required during installation (cannot install on a volume that uses a case-sensitive file system or on removable flash storage devices)
Memory: - 1GB of RAM (2GB recommended)
Optical Drive: Others: - 1024x768 screen resolution (1280x800 recommended) with 16-bit video cardMicrosoft® Word 2013 or 2010
- Adobe Acrobat XI or X
- Adobe Captivate 8
- EMC Documentum 6.7
- Microsoft® SharePoint Server® 2010,
- Microsoft® SharePoint Server® 2007
- Adobe Experience Manager, formerly known as Adobe CQ (certified on Adobe CQ 5.5)