Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor:
- Intel Pentium 4 or faster processor
Operating System: - Microsoft Windows 7, 8.1, or 10
Hard Disk: - 7 GB of available hard-disk space for installation
- Additional free space required during installation (cannot install on a volume that uses a case-sensitive file system or on removable flash storage devices)
Memory: - 1 GB of RAM (2 GB recommended)
Optical Drive: Others: - 1024 x 768 screen resolution (1280 x 800 recommended) with 16-bit video card